Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
An IEEE 802.15.4 compliant single chip combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings. The device features IEEE 802.15.4 MAC hardware accelerators and automatic transmission modes, wake-on-radio, offers twelve-channel direct memory access (DMA) controller, up to four configurable SERCOM modules for I2C, SPI and USART and a 128-bit AES crypto engine. The device features further blocks like a Peripheral Touch Controller (PTC), Full-Speed USB Device and embedded Host and hardware components to support RF distance measurements. To complement that set the SAM R21 also supports external power amplifiers and antenna diversity.
Type | 802.15.4 |
---|---|
Max Operating Freq. | 48 |
Wireless Technology | -99 |
CPU | Cortex-M0+ |
ADC Channels | 8 |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 125 |
Power Output | 4 |
IO Pins | 28 |
RF Data Rate | 2 |
Frequency Range | 2.4 GHz |
Input Sensitivity (mVpp) | -99 |
Input Sensitivity | -99 |
Antenna Diversity | Yes |
Link Budget | 103 |
I2C | 5 |
Cloud Partner | True |
UART | 4 |
Transmit Current Consumption | 13 |
ADC Resolution | 12 |
SRAM | 16 |
Crypto Engine | AES |
Analog Comparators | 1 |
Timers | 6 |
Receive Current Consumption | 11 |
Flash | 128 |
External PA Control | Yes |
EEPROM | 16384 |
SPI | 5 |
Temperature Range | -40C to +125C |
Samr21 48Pin 128K 125C T&r 48 Vqfn 7X7X1Mm T/R Rohs Compliant: Yes |Microchip ATSAMR21G17A-MFT | Newark Electronics |
MCU 32-Bit SAMR21 ARM Cortex M0+ RISC 128KB Flash 2.5V/3.3V 48-Pin QFN EP T/R | Avnet America |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMR21G17A-MFT?
Additional datasheets, footprints and schematics for ATSAMR21G17A-MFT are listed on our Part Details page. You can also find images and similar parts to ATSAMR21G17A-MFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21G17A-MFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21G17A-MFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR21G17A-MFT fall under?
The ATSAMR21G17A-MFT is listed under ATSAMR21G17A.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR21G17A-MFT when available in the ATSAMR21G17A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21G17A-MFT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21G17A-MFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR21G17A-MFT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Richardson RFPD have stock available or on a lead time for ATSAMR21G17A-MFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21G17A-MFT often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21G17A-MFT?
You can fill out our help required form which you can use to request a quote for ATSAMR21G17A-MFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.