Status: | Unknown |
---|---|
Series: | IEEE 802.15.4 and ZigBee |
RoHS: | Unknown |
Prices starting from US$8.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$10.60
|
677
in stock
|
Buy Now | |
Richardson RFPD
from US$13.73
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$12.97
|
-
|
Buy Now | |
Future Electronics
from US$12.35
|
-
|
Buy Now | |
Farnell
from US$8.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RF Modulation | DSSS |
---|---|
Data Rate Max | 1Mbps |
Frequency Max | 2.4GHz |
Sensitivity dBm | +10dBm |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Module Interface | SPI UART |
Supply Current | 13mA |
Product Range | IEEE 802.15.4 and ZigBee |
SVHC | No SVHC (15-Jan-2018) |
SmartConnect ATSAMR21B18-MZ210PA module | Microchip Technology |
ZIGBEE MODULE | Richardson RFPD |
Smartconnect Atsamr21B18-Mz210Pa Module 9 Module Tray Rohs Compliant: Yes |Microchip ATSAMR21B18-MZ210PA | Newark Electronics |
802.15.4 Zigbee« Transceiver Module 2.4GHz Integrated, Trace Surface Mount | Future Electronics |
ZigBee/802.15.4 Modules 48MHz SMT | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATSAMR21B18-MZ210PA?
Additional datasheets, footprints and schematics for ATSAMR21B18-MZ210PA are listed on our Part Details page. You can also find images and similar parts to ATSAMR21B18-MZ210PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21B18-MZ210PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21B18-MZ210PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR21B18-MZ210PA fall under?
The ATSAMR21B18-MZ210PA is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR21B18-MZ210PA when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21B18-MZ210PA you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21B18-MZ210PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR21B18-MZ210PA have stock available?
Authorised distributors including Microchip Technology, Richardson RFPD, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ATSAMR21B18-MZ210PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21B18-MZ210PA often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21B18-MZ210PA?
You can fill out our help required form which you can use to request a quote for ATSAMR21B18-MZ210PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.