Status: | Active |
---|---|
Series: | ATSAML22N16A |
RoHS: | Compliant |
The ultra-low-power ATSAML22 based Flash microcontrollers (MCU) feature sophisticated power management technologies and consumes 39 µA/MHz (CPU running CoreMark) in active mode and down to 490nA in ultra low-power backup mode with RTC. In addition to ultra-low-power performance, these devices feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more.
ARM Cortex-M0+ CPU running at up to 32 MHz |
64 KB in-system self-programmable Flash |
2 KB Flash Read-While-Write section |
8 KB SRAM Main Memory |
Operating voltage: 1.62V – 3.63V |
Segment LCD (SLCD) controller |
Ultra Low Power Architecture consuming 39µA/MHz |
Idle, Standby, Backup, and Off sleep modes |
Battery backup support |
Two Performance Levels |
Embedded Buck/LDO regulator supporting on-the-fly selection |
Peripheral Touch Controller (PTC) |
Wake-up on touch in standby mode |
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface |
Temperature Range - 40°C to 85°C |
16-channel Direct Memory Access Controller (DMAC) |
8-channel Event System |
16-bit Timer/Counters (TC) |
One 24-bit Timer/Counters for Control (TCC) |
Frequency Meter |
8x32-bit Backup Register |
Tamper Detection |
Watchdog Timer (WDT) |
CRC-32 generator |
One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 Device |
ISO7816, USART, I2C, SPI |
One AES Encryption Engine & TRNG |
One Configurable Custom Logic (CCL) |
One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) |
Two Analog Comparators (AC) with window compare function |
Part Family | SAML22 |
---|---|
CPU Type | Cortex-M0+ |
MaxSpeed (MHz) | 32 |
Program Memory Size (KB) | 64 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.63 |
Direct Memory Access (DMA) Channels | 16 |
SPIâ„¢ | 6 |
I2C | 4 |
UART | 6 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | Yes |
Number of USB Modules | 1 |
USB Interface | Full Speed |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 20 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 0 |
Input Capture | 8 |
Standalone Output Compare/ Standard PWM | 8 |
Motor Control PWM Channels | 4 |
Max 16 Bit Digital Timers | 4 |
Number of Comparators | 2 |
Internal Oscillator | 32Khz ULP, 16Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 82 |
Pin Count | 100 |
Low Power | Yes |
Pins | Packaging | 100 | UFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
SAM L22 Data Sheet |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
Atmel-Integrating the Internet of Things |
32-bit MCU Low Power Sell Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.102 |
Lead Count | 100 |
Package Type | UFBGA |
Package Width or Size | 6x6x0.6mm |
Soldering Composition | LF35 |
Mcu, 32Bit, 32Mhz, Ufbga-100 | Newark Electronics |
HighEnd MCU | Avnet America |
100VFBGA 85C, GREEN,1.6-3.6V,32MHz | Microchip Technology |
MCU, 32BIT, 32MHZ, UFBGA-100 | Farnell |
Where can I find additional details, specifications and documents for a ATSAML22N16A-CFUT?
Additional datasheets, footprints and schematics for ATSAML22N16A-CFUT are listed on our Part Details page. You can also find images and similar parts to ATSAML22N16A-CFUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAML22N16A-CFUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAML22N16A-CFUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAML22N16A-CFUT fall under?
The ATSAML22N16A-CFUT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAML22N16A-CFUT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAML22N16A-CFUT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAML22N16A-CFUT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAML22N16A-CFUT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for ATSAML22N16A-CFUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAML22N16A-CFUT often in real-time on the comparison pages.
What if I can't find stock of ATSAML22N16A-CFUT?
You can fill out our help required form which you can use to request a quote for ATSAML22N16A-CFUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.