ATSAML22G17A-MUT More Semiconductors - ICs by Microchip Technology

Status: Active
Series: ATSAML22G17A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ultra-low-power ATSAML22 based Flash microcontrollers (MCU) feature sophisticated power management technologies and consumes 39 µA/MHz (CPU running CoreMark) in active mode and down to 490nA in ultra low-power backup mode with RTC. In addition to ultra-low-power performance, these devices feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more. 


Supported by MPLAB X IDE and MPLAB Harmony.

Where to Buy

Prices starting from US$3.07

Distributor Stock
Logo for Farnell
Farnell
from US$3.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.62
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.25
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.07
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

ARM Cortex-M0+ CPU running at up to 32 MHz
128 KB in-system self-programmable Flash
4 KB Flash Read-While-Write section
16 KB SRAM Main Memory
Operating voltage: 1.62V – 3.63V
Segment LCD (SLCD) controller
Ultra Low Power Architecture consuming 39µA/MHz
Idle, Standby, Backup, and Off sleep modes
Battery backup support
Two Performance Levels
Embedded Buck/LDO regulator supporting on-the-fly selection
Peripheral Touch Controller (PTC)
Wake-up on touch in standby mode
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
Temperature Range - 40°C to 85°C
16-channel Direct Memory Access Controller (DMAC)
8-channel Event System
16-bit Timer/Counters (TC)
One 24-bit Timer/Counters for Control (TCC)
Frequency Meter
8x32-bit Backup Register
Tamper Detection
Watchdog Timer (WDT)
CRC-32 generator
One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 Device
ISO7816, USART, I2C, SPI
One AES Encryption Engine & TRNG
One Configurable Custom Logic (CCL)
One 12-bit, 1MSPS Analog-to-Digital Converter (ADC)
Two Analog Comparators (AC) with window compare function

Specifications

Part Family SAML22
CPU Type Cortex-M0+
MaxSpeed (MHz) 32
Program Memory Size (KB) 128
SRAM (KB) 16
Data EEPROM (bytes) 4096
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 1.62
Operation Voltage Max.(V) 3.63
Direct Memory Access (DMA) Channels 16
SPIâ„¢ 3
I2C 2
UART 3
I2S 0
Ethernet None
Quadrature Encoder Interface (QEI) 0
Hardware Touch Peripheral PTC
Crypto Engine Yes
Number of USB Modules 1
USB Interface Full Speed
Number of CAN Modules 0
Type of CAN module None
ADC Channels 10
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 1000
Number of DACs 0
Input Capture 8
Standalone Output Compare/ Standard PWM 8
Motor Control PWM Channels 4
Max 16 Bit Digital Timers 4
Number of Comparators 2
Internal Oscillator 32Khz ULP, 16Mhz
Hardware RTCC Yes
Max I/O Pins 36
Pin Count 48
Low Power Yes
Pins | Packaging 48 | VQFN
Temp Range -40C to +85C
Packing Media Tape and reel (4000)

Resources






Legacy Collaterals
AN_42115 - AT03255: SAM D/R/L/C Serial Peripheral Interface (SERCOM SPI) Driver
AN_42118 - AT03256: SAM D/R/L/C Serial USART (SERCOM USART) Driver
AN_42116 - AT03254: SAM D/R/L/C I2C Slave Mode (SERCOM I2C) Driver
AN_42122 - AT03261: SAM D/R/L/C System Interrupt (SYSTEM INTERRUPT) Driver
AN_42121 - AT03262: SAM D/R/L/C System Pin Multiplexer (SYSTEM PINMUX) Driver
AN_42123 - AT03263: SAM D/R/L/C Timer Counter (TC) Driver
AN_42124 - AT03264: SAM D/R/L/C Watchdog (WDT) Driver
AN_42126 - AT03266: SAM D/R/L/C RTC Calendar (RTC CAL) Driver
AN_42627 - AT10843: CPU Usage Demonstration Using DMAC of SAM L22
AN_42625 - AT10842: Using the Timer Counter for Control Applications in SAM L22
AN_42641 - AT10700: Smart Card Interface using USART ISO7816 in SAM L22 MCU
AN_42419 - AT03716: Implementation of SAM L Configurable Custom Logic (CCL) Peripheral
AN2709 - Low Power Features of SAM L Series Devices
AN_42438 - AT09423: SAM-BA Overview and Customization Process
AN_42453 - AT11512: SAM L Brown Out Detector (BOD) Driver
AN_42445 - AT10747: SAM L Advanced Encryption Standard (AES) Driver
AN_42605 - AT13155: SAM L22 Segment Liquid Crystal Display(SLCD) Controller
AN_42125 - AT03265: SAM D10/D11/D20/D21/R/L/C EEPROM Emulator (EEPROM) Service
AN_42344 - AT09339: USB Host Interface (UHI) for Mass Storage Class (MSC)
AN_42346 - AT09341: USB Host Interface (UHI) for Vendor Class Device
AN_42338 - AT09333: USB Host Interface (UHI) for Communication Class Device (CDC)
AN_42342 - AT09337: USB Host Interface (UHI) for Human Interface Device Mouse (HID Mouse)
AN_42337 - AT09332: USB Device Interface (UDI) for Communication Class Device (CDC)
AN_42345 - AT09340: USB Device Interface (UDI) for Vendor Class Device
AN_42339 - AT09334: USB Device Interface (UDI) for Human Interface Device Generic (HID Generic)
AN_42257 - AT07683: SAM D09/D10/D11/D21/DA1/R/L/C Direct Memory Access Controller (DMAC) Driver
AN_42256 - AT07058: SAM D10/D11/D21/DA1/R/L/C Timer Counter for Control Applications (TCC) Driver
AN_42451 - AT11380: SAM L/C Analog-to-Digital Converter (ADC) Driver
AN_42551 - AT13886: SAM L22 System Clock Management (SYSTEM CLOCK) Driver
AN_42650 - AT10840: SAM-BA Bootloader for SAM L Series Devices
AN_42623 - AT10839: SAM L22 I2C Slave Bootloader
AN_42341 - AT09336: USB Device Interface (UDI) for Human Interface Device Mouse (HID Mouse)
AN_42343 - AT09338: USB Device Interface (UDI) for Mass Storage Class (MSC)
AN_42340 - AT09335: USB Device Interface (UDI) for Human Interface Device Keyboard (HID Keyboard)
AN_42107 - AT03229: SAM D/R/L/C Peripheral Access Controller (PAC) Driver
AN_42106 - AT03242: SAM D20/D21/D10/D11/DA1/L/C Analog Comparator (AC) Driver
AN_42108 - AT03245: SAM D/R/L/C Event System (EVENTS) Driver
AN_42112 - AT03246: SAM D/R/L/C External Interrupt (EXTINT) Driver
AN_42114 - AT03247: SAM D/R/L/C Non-Volatile Memory (NVM) Driver
AN_42113 - AT03248: SAM D/R/L/C Port (PORT) Driver
AN_42111 - AT03249: SAM D/R/L/C RTC Count (RTC COUNT) Driver
AN_42117 - AT03250: SAM D/R/L/C I2C Master Mode (SERCOM I2C) Driver
AN_42506 - AT13481: SAM L22/C21/C20 Frequency Meter (FREQM) Driver
AN_42495 - AT10458: SAM L22 Tamper Detection using RTC Module
AN_42499 - AT09192: SAM L22 Segment Liquid Crystal Display (SLCD) Controller
AN_42494 - AT09886: SAM L22 Getting Started Guide
AN_42728 - AT15004:Using SAM-BA for Linux on SAM Devices
AN_42697 - AT13910: ASF Manual (SAM L22)
Computers that You Wear Help Your Work and Play
Atmel QTouch Modular Library Peripheral Touch Controller (v1.0.000)
AN2465 - SAM D21 SERCOM SPI Configuration
ASF4 API Reference Manual
SAM-BA Monitor for ROMless Cortex M Devices - SAM-BA® Monitor for ROMless Cortex Devices Application Note
How to Customize ASFv3 SAM-BA Bootloader on Cortex-




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1314
Shipping Weight (kg) 0.272
Lead Count 48
Package Type VQFN
Package Width or Size 7x7x0.9mm
Soldering Composition Matte Tin

Alternative Descriptions

Mcu, 32Bit, 32Mhz, Qfn-48 | Newark Electronics
ARM Cortex-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 4 | Future Electronics
MCU 32-Bit SAM L22G ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 48-Pin QFN T/R | Avnet America
48QFN 85C, GREEN,1.6-3.6V,32MHz | Microchip Technology
MCU, 32BIT, 32MHZ, QFN-48 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATSAML22G17A-MUT?

Additional datasheets, footprints and schematics for ATSAML22G17A-MUT are listed on our Part Details page. You can also find images and similar parts to ATSAML22G17A-MUT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATSAML22G17A-MUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAML22G17A-MUT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATSAML22G17A-MUT fall under?

The ATSAML22G17A-MUT is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to ATSAML22G17A-MUT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAML22G17A-MUT you can contact the distributor directly for product support, shipping queries etc.

Is the ATSAML22G17A-MUT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATSAML22G17A-MUT have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for ATSAML22G17A-MUT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATSAML22G17A-MUT often in real-time on the comparison pages.

What if I can't find stock of ATSAML22G17A-MUT?

You can fill out our help required form which you can use to request a quote for ATSAML22G17A-MUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay