ATSAML10E15A-AUT Part Information

Details for ATSAML10E15A-AUT by Microchip Technology

ATSAML10E15A

Part Description

Industry’s first and lowest power  Arm ®  Cortex ® -M23 MCU consuming less than 25 uA/MHz in active mode and less than 100 nA in sleep mode. It features enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAML10 achieved EEMBC Certified ULPMark score of 405

Part Downloads

distributor space

Part Specifications

Family SAM L
Part Family SAM L10
Part Prefix SAM
Architecture 32
Core Cortex-M23
MaxSpeed (MHz) 32
CPU Type Cortex-M23
CPU Speed (MIPS/DMIPS) 31
Program Memory Type Flash
Program Memory Size (KB) 32
Program Memory Size (KWords) 8
Secure Bootloader (CodeGuard™ Security) None
RAM (bytes) 8192
Data EEPROM (bytes) 2048
Direct Memory Access (DMA) Channels 8
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 1.62
Operation Voltage Max.(V) 3.63
Max I/O Pins 25
Pin Count 32
Brown Out Reset (BOR) BOR
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 32Khz ULP, 16Mhz
Low Power Yes
Number of Comparators 2
Comparator max speed (ns) 770
Number of ADCs 1
ADC Channels 10
Diff ADC Inputs 10
Max ADC Sampling Rate (ksps) 1000
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Number of DACs 1
DAC outputs 1
Max DAC Resolution (bits) 10
Number of Op Amps 3
Programmable Gain Amp (PGA) 1
Temp Sensor Yes
Hardware Touch Peripheral PTC
Hardware QTouch Acquisition Yes
Hardware Direct Touch Channel Buttons 20
Hardware Touch Matrix Nodes 100
Touch Library Support Yes
Driven Shield Plus Yes
Parallel Acquisition Yes
Water Tolerant Touch Yes
UART 3
SPI™ 3
I2C 2
ISO7816 Yes
RS-485 Yes
Max 8 Bit Digital Timers 3
Max 16 Bit Digital Timers 3
Max 32 Bit Digital Timers 1
Hardware RTCC Yes
Watch Dog Timers (WDT) Yes
Timers 3
Standalone Output Compare/ Standard PWM 6
Input Capture 6
Max # PWM outputs (including complementary outputs) 6
Output Compare Channels 6
USB Interface None
Type of CAN module None
LIN Yes
IrDA Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
CRC Yes
Configurable Logic Cell Modules (CLC /CCL) 2
Configurable Logic Cell Modules (CLC /CCL) Type CCL
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port GPIO
Anti-Tampering Inputs 4
Chip-level Tamper Detection Yes
Unique Identifier 128-bit
Random Number Generator Yes
JTAG None
Debug Interface SWD/ISP
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 32KB FLASH, 8KB SRAM, 32 MHZ ARM CORTEX-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC, 32 TQFP 7X7X1MM T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 32-Bit ARM Cortex M23 RISC 32KB Flash 3.3V 32-Pin TQFP T/R | Avnet America
  • MCU 32-Bit ARM Cortex M23 RISC 32KB Flash 3.3V 32-Pin TQFP T/R | Avnet Europe
  • SAML10: 32KB Flash 8KB SRAM 32MHz ARM Cortex-M23 32-Bit Microcontroller-TQFP-32 | Future Electronics

Viewing Distributors for ATSAML10E15A-AUT

Loading...
Loading Results for ATSAML10E15A-AUT