Status: | Active |
---|---|
Series: | ATSAML10D14A |
RoHS: | Compliant |
Processor: |
---|
ARM Cortex®-M23 |
32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) |
Single-cycle hardware multiplier |
Hardware divider |
Nested Vector Interrupt Controller (NVIC) |
Memory Protection Unit (MPU) |
Operating Voltage Range: |
---|
1.62V to 3.63V |
Memory: |
---|
16 KB Flash |
4 KB SRAM |
2 KB Data Flash section for non-volatile data storage |
256 bytes TrustRAM with physical protection features |
Ultra-Low Power: |
---|
Active, Idle, Standby with partial or full SRAM retention and off sleep modes |
Active mode (< 25 μA/MHz) |
Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time |
Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time |
Off mode (< 100 nA) |
Enhanced Peripheral Touch Controller (PTC): |
---|
Driven Shield Plus for moisture tolerance and noise immunity |
Parallel Acquisition through Polarity control |
Supports wake-up on touch from Standby Sleep mode |
Advanced Analog: |
---|
12-bit, 1 MSPS Analog-to-Digital Converter (ADC) |
Analog Comparators (AC) with window compare function |
10-bit, 350 KSPS DAC with external and internal outputs |
Operational Amplifiers |
Serial Communication Interfaces (SERCOM) that can operate as: |
---|
USART, I2C, SPI |
Qualification and Class-B Support: |
---|
AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) |
Class-B safety library, IEC 60730 (planned) |
Temperature options: |
---|
-40 C to 85 C |
-40 C to 125 C |
Debugger Development Support: |
---|
Two-pin Serial Wire Debug (SWD) programming and debugging interface |
Part Family | SAM L10 |
---|---|
CPU Type | Cortex-M23 |
MaxSpeed (MHz) | 32 |
Program Memory Size (KB) | 16 |
SRAM (KB) | 4 |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.63 |
Direct Memory Access (DMA) Channels | 8 |
SPI™ | 2 |
I2C | 2 |
UART | 2 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 1 |
Number of Op Amps | 3 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 6 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 1 |
Internal Oscillator | 32Khz ULP, 16Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 17 |
Pin Count | 24 |
Low Power | Yes |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
SAM L10/L11 Family Data Sheet |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
32-bit MCU Low Power Sell Sheet |
SAML10/11 Sell Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.138333 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
QFN24, 16KBFlash/4KB SRAM,125 Temp,Green,T&R | Microchip Technology |
Mcu, 32Bit, 32Mhz, Vqfn-24 | Newark Electronics |
SAML10: 16KB Flash 4KB SRAM 32MHz ARM Cortex-M23 32-Bit Microcontroller-VQFN-24 | Future Electronics |
MCU 32-Bit SAM L10 ARM Cortex M23 RISC 16KB Flash 1.62V to 3.63V 24-Pin VQFN T/R | Avnet America |
MCU, 32BIT, 32MHZ, VQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a ATSAML10D14A-MFT?
Additional datasheets, footprints and schematics for ATSAML10D14A-MFT are listed on our Part Details page. You can also find images and similar parts to ATSAML10D14A-MFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAML10D14A-MFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAML10D14A-MFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAML10D14A-MFT fall under?
The ATSAML10D14A-MFT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAML10D14A-MFT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAML10D14A-MFT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAML10D14A-MFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAML10D14A-MFT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ATSAML10D14A-MFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAML10D14A-MFT often in real-time on the comparison pages.
What if I can't find stock of ATSAML10D14A-MFT?
You can fill out our help required form which you can use to request a quote for ATSAML10D14A-MFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.