Status: | Active |
---|---|
Series: | ATSAML10D14A |
RoHS: | Compliant |
Processor: |
---|
ARM Cortex®-M23 |
32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) |
Single-cycle hardware multiplier |
Hardware divider |
Nested Vector Interrupt Controller (NVIC) |
Memory Protection Unit (MPU) |
Operating Voltage Range: |
---|
1.62V to 3.63V |
Memory: |
---|
16 KB Flash |
4 KB SRAM |
2 KB Data Flash section for non-volatile data storage |
256 bytes TrustRAM with physical protection features |
Ultra-Low Power: |
---|
Active, Idle, Standby with partial or full SRAM retention and off sleep modes |
Active mode (< 25 μA/MHz) |
Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time |
Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time |
Off mode (< 100 nA) |
Enhanced Peripheral Touch Controller (PTC): |
---|
Driven Shield Plus for moisture tolerance and noise immunity |
Parallel Acquisition through Polarity control |
Supports wake-up on touch from Standby Sleep mode |
Advanced Analog: |
---|
12-bit, 1 MSPS Analog-to-Digital Converter (ADC) |
Analog Comparators (AC) with window compare function |
10-bit, 350 KSPS DAC with external and internal outputs |
Operational Amplifiers |
Serial Communication Interfaces (SERCOM) that can operate as: |
---|
USART, I2C, SPI |
Qualification and Class-B Support: |
---|
AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) |
Class-B safety library, IEC 60730 (planned) |
Temperature options: |
---|
-40 C to 85 C |
-40 C to 125 C |
Debugger Development Support: |
---|
Two-pin Serial Wire Debug (SWD) programming and debugging interface |
Part Family | SAM L10 |
---|---|
CPU Type | Cortex-M23 |
MaxSpeed (MHz) | 32 |
Program Memory Size (KB) | 16 |
SRAM (KB) | 4 |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.63 |
Direct Memory Access (DMA) Channels | 8 |
SPI™ | 2 |
I2C | 2 |
UART | 2 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 1 |
Number of Op Amps | 3 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 6 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 1 |
Internal Oscillator | 32Khz ULP, 16Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 17 |
Pin Count | 24 |
Low Power | Yes |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (490) |
Data Sheets |
---|
SAM L10/L11 Family Data Sheet |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
32-bit MCU Low Power Sell Sheet |
SAML10/11 Sell Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.389796 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
QFN24, 16KBFlash/4KB SRAM,125 Temp,Green,Tube | Microchip Technology |
Mcu, 32Bit, 32Mhz, Vqfn-24 | Newark Electronics |
SAML10: 16KB Flash 4KB SRAM 32MHz ARM Cortex-M23 32-Bit Microcontroller-VQFN-24 | Future Electronics |
MCU 32-Bit SAM L10 ARM Cortex M23 RISC 16KB Flash 1.8V/2.5V/3.3V 24-Pin VQFN Tray | Avnet America |
MCU, 32BIT, 32MHZ, VQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a ATSAML10D14A-MF?
Additional datasheets, footprints and schematics for ATSAML10D14A-MF are listed on our Part Details page. You can also find images and similar parts to ATSAML10D14A-MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAML10D14A-MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAML10D14A-MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAML10D14A-MF fall under?
The ATSAML10D14A-MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAML10D14A-MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAML10D14A-MF you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAML10D14A-MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAML10D14A-MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ATSAML10D14A-MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAML10D14A-MF often in real-time on the comparison pages.
What if I can't find stock of ATSAML10D14A-MF?
You can fill out our help required form which you can use to request a quote for ATSAML10D14A-MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.