Status: | Active |
---|---|
Series: | ATSAME70J20 |
RoHS: | Compliant |
The Microchip SAME70J20 devices are members of a flash microcontrollers family based on the high-performance 32-bit ARM Cortex-M7 processor with Floating Point Unit (FPU). These devices operate at up to 300MHz and feature up to 1024 Kbytes of Flash, up to 384 Kbytes of multi-port SRAM and configurable Instruction and Data Tightly Couple Memories to leverage the advanced DSP capabilities of the core. SAME70J20 features multiple networking/connectivity peripherals, including CAN-FD interface and one 1O/100Mbps Ethernet MAC with specific hardware support for Audio Video Bridging (AVB). Additional communication interfaces include a FS USB Host and Device, USARTs, SPIs and multiple TWIs. Analog features include single 2Msps 12-bit ADCs with analog front end offering offset and gain error correction, and 2Msps 12-bit DAC.
The SAME70J20 is available in 64-pin QFP package options.
Note: While there are no plans to change the availability status of Revision A for this device, new designs should use Revision B for prototypes and production.ARM® Cortex®-M7 running up to 300MHz |
16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) |
Single- and double-precision HW Floating Point Unit (FPU) |
Memory Protection Unit (MPU) with 16 zones |
DSP Instructions, Thumb®-2 Instruction Set |
Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) |
1024 Kbytes embedded Flash with unique identifier and user signature for user-defined data |
384 Kbytes embedded Multi-port SRAM |
Tightly Coupled Memory (TCM) interface with four configurations (disabled, 2 x 32 Kbytes, 2 x 64 Kbytes, 2 x 128 Kbytes) |
16 Kbytes ROM with embedded Bootloader routines (UART0, USB) and IAP routines |
16-bit Static Memory Controller (SMC) with support for SRAM, PSRAM, LCD module, NOR and NAND Flash with on-the-fly scrambling |
16-bit SDRAM Controller (SDRAMC) interfacing up to 256 MB and with on-the-fly scrambling |
Embedded voltage regulator for single-supply operation |
Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for safe operation |
Quartz or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection, 12 MHz or 16 MHz needed for USB operations. Optional low-power 32.768 kHz for RTC or device clock |
RTC with Gregorian calendar mode, waveform generation in low-power modes |
RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations |
32-bit low-power Real-time Timer (RTT) |
High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed. |
32.768 kHz crystal oscillator or Slow RC oscillator as source of low-power mode device clock (SLCK) |
One 500 MHz PLL for system clock, one 480 MHz PLL for USB high-speed operations |
Temperature Sensor |
One dual-port 24-channel central DMA Controller (XDMAC) |
Low-power Sleep, Wait and Backup modes, with typical power consumption down to 1.1 μA in Backup mode with RTC, RTT and wakeup logic enabled |
Ultra-low-power RTC and RTT |
1 Kbyte of backup RAM (BRAM) with dedicated regulator |
One Ethernet MAC (GMAC) 10/100 Mbps in MII mode and RMII with dedicated DMA. IEEE1588 PTP frames and 802.3az Energy-efficiency support. Ethernet AVB support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support |
USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA |
12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI) |
ISO CAN FD; ISO 1189801:2015 (Revision B only) |
Three USARTs. USART0/1/2 support LIN mode, ISO7816, IrDA®, RS-485, SPI, Manchester and Modem modes; USART1 supports LON mode. |
Five 2-wire UARTs with SleepWalkingâ„¢ support |
Three Two-Wire Interfaces (TWIHS) (I2C-compatible) with SleepWalkingâ„¢ support |
Quad I/O Serial Peripheral Interface (QSPI) interfacing up to 256 MB Flash and with eXecute-In-Place and on-the-fly scrambling |
Two Serial Peripheral Interfaces (SPI) |
One Serial Synchronous Controller (SSC) with I2S and TDM support |
Two Inter-IC Sound Controllers (I2SC) |
One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) |
Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor |
Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC and lighting control. |
Two Analog Front-End Controllers (AFEC), each supporting up to 12 channels with differential input mode and programmable gain stage, allowing dual sample-and-hold at up to 1.7 Msps. Offset and gain error correction feature. |
One 2-channel 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) with Differential and Over Sampling modes |
One Analog Comparator Controller (ACC) with flexible input selection, selectable input hysteresis |
True Random Number Generator (TRNG) |
AES: 256-, 192-, 128-bit Key Algorithm, Compliant with FIPS PUB-197 Specifications |
Integrity Check Monitor (ICM). Supports Secure Hash Algorithm SHA1, SHA224 and SHA256. |
Up to 114 I/O lines with external interrupt capability (edge- or level-sensitivity), debouncing, glitch filtering and On-die Series Resistor Termination |
Five Parallel Input/output Controllers (PIO) |
Single Supply voltage from 1.7V to 3.6V for Industrial Temperature Devices |
LQFP64, 64-lead LQFP, 10 x 10 mm, pitch 0.5 mm |
Part Family | SAME70 |
---|---|
CPU Type | Cortex-M7 |
MaxSpeed (MHz) | 300 |
Program Memory Size (KB) | 1024 |
SRAM (KB) | 384 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 1.7 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 24 |
SPIâ„¢ | 1 |
I2C | 2 |
UART | 5 |
I2S | 1 |
Ethernet | Ethernet AVB |
Quadrature Encoder Interface (QEI) | 1 |
Hardware Touch Peripheral | None |
Crypto Engine | Yes |
Number of USB Modules | 1 |
USB Interface | High Speed |
Number of CAN Modules | 1 |
Type of CAN module | CAN-FD |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1700 |
Number of DACs | 1 |
Input Capture | 3 |
Standalone Output Compare/ Standard PWM | 3 |
Motor Control PWM Channels | 15 |
Max 16 Bit Digital Timers | 12 |
Number of Comparators | 1 |
Internal Oscillator | 4,8,12Mhz, 32Khz |
Hardware RTCC | Yes |
Max I/O Pins | 44 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | LQFP |
Temp Range | -40C to +105C |
Packing Media | Tray (160) |
Data Sheets |
---|
SAM E70/S70/V70/V71 Family Data Sheet |
Board Design Files |
---|
SAME70 Xplained Evaluation Kit Schematic |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
Atmel Flash Microcontroller Product Portfolio |
32-bit MCU Low Power Sell Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
User Guides |
---|
SAME70-XPLD Xplained User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3683 |
Shipping Weight (kg) | 1.0875 |
Lead Count | 64 |
Package Type | LQFP |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | Matte Tin |
Cortex-M7, 300 MHZ, 1MB Flash, 384KB SRAM | Microchip Technology |
Mcu, 32Bit, 300Mhz, Lqfp-64 | Newark Electronics |
CM7,1024KB FLASH,384KB SRAM,LQFP64 | Avnet America |
MCU, 32BIT, 300MHZ, LQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a ATSAME70J20B-AN?
Additional datasheets, footprints and schematics for ATSAME70J20B-AN are listed on our Part Details page. You can also find images and similar parts to ATSAME70J20B-AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAME70J20B-AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAME70J20B-AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAME70J20B-AN fall under?
The ATSAME70J20B-AN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAME70J20B-AN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAME70J20B-AN you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAME70J20B-AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAME70J20B-AN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for ATSAME70J20B-AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAME70J20B-AN often in real-time on the comparison pages.
What if I can't find stock of ATSAME70J20B-AN?
You can fill out our help required form which you can use to request a quote for ATSAME70J20B-AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.