Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM E |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | ATSAME70Q21 |
Kit Contents | Eval Board ATSAME70 Micro-AB type USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 12MHz CPU Ethernet Audio/Arduino R3/Atmel XPRO Extension/JTAG/SPI/TWI/UART/USART Header USB Power |
Evaluation Board, Atsame70 32Bit Mcu | Newark Electronics |
EVAL BOARD, ATSAME70 32BIT MCU | element14 |
Where can I find additional details, specifications and documents for a ATSAME70-XPLD?
Additional datasheets, footprints and schematics for ATSAME70-XPLD are listed on our Part Details page. You can also find images and similar parts to ATSAME70-XPLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAME70-XPLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAME70-XPLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAME70-XPLD fall under?
The ATSAME70-XPLD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAME70-XPLD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAME70-XPLD you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAME70-XPLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAME70-XPLD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ATSAME70-XPLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAME70-XPLD often in real-time on the comparison pages.
What if I can't find stock of ATSAME70-XPLD?
You can fill out our help required form which you can use to request a quote for ATSAME70-XPLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.