ATSAMDA1G16B-MBT Part Information

Details for ATSAMDA1G16B-MBT by Microchip Technology

ATSAMDA1G16B

Part Description

The SAM DA1 ARM® Cortex®-M0+ -based microcontrollers are operating at 48MHz (45DMIPS). The ATSAMDA1G16B provides 64KB Flash, 8kB SRAM and 2KB RWW Flash. The connectivity peripheral set consists of 6 serial communication modules (SERCOM) that each can be configured to act as a USART, UART, SPI and I 2 C. Additional connectivity options are provided by the on-chip one channel Inter-IC sound interface (I 2 S) and the full-speed USB 2.0 embedded host and device. Automotive Production Devices The ATSAMDA1 family is AEC-Q100 Grade 2 qualified. The standard device does not go through the automotive production flow, and there are two options for ordering devices with the automotive production flow. 1) A customer specific part number will be assigned and designated with suffix to the base part number (i.e. ATSAMDA1G16B-MBTV02.)  A customer specific PPAP is available on request. 2) A generic suffix will be added to the base part number (i.e. ATSAMDA1G16B-MBTVA0.) A PPAP is unavailable for these devices. Please contact your local Microchip sales representative for additional information.

Part Downloads

distributor space

Part Features

  • Processor
  • ARM Cortex-M0+ CPU running at up to 48MHz
  • Single-cycle hardware multiplier
  • Micro trace buffer Memories
  • 64KB in-system self-programmable Flash
  • 2KB Read-While-Write (RWW) Flash section
  • 8KB SRAM memory System
  • Power-on reset (POR) and brown-out detection (BOD)
  • Internal and external clock options with 48MHdigital frequency locked loop (DFLL48M) and 48MHto 96MHz
  • fractional digital phase locked loop (FDPLL96M)
  • External interrupt controller (EIC)
  • 16 external interrupts
  • One non-maskable interrupt
  • Two-pin serial wire debug (SWD) programming, test and debugging interface Low power
  • Idle and standby sleep modes
  • SleepWalking peripherals Peripherals
  • 8-channel direct memory access controller (DMAC)
  • 12-channel event system
  • Five 16-bit timer/counters (TC), configurable as either:
  • One 16-bit TC with compare/capture channels
  • One 8-bit TC with compare/capture channels
  • One 32-bit TC with compare/capture channels, by using two TCs
  • Three 16-bit timer/counters for control (TCC), with extended functions:
  • Up to four compare channels with optional complementary output
  • Generation of synchronized pulse width modulation (PWM) pattern across port pins
  • Deterministic fault protection, fast decay and configurable dead-time between complementary output
  • Dithering for enhancing resolution with up to 5-bit and reduce quantization error
  • 32-bit real time counter (RTC) with clock/calendar function
  • Watchdog timer (WDT)
  • CRC-32 generator
  • One full speed (12Mbps) universal serial bus (USB) 2.0 controller
  • Device 2.0 and reduced-host low speed and full speed
  • Flexible end-point configuration and management with dedicated DMA channels
  • On-chip transceivers including pull-ups and serial resistors
  • Crystal-less operation in device mode
  • Six serial communication interfaces (SERCOM), each configurable to operate as either:
  • USART with full-duplex and single-wire half-duplex configuration
  • I2C up to 3.4MHz
  • SPI
  • LIN slave
  • One two-channel inter-IC sound (I 2 S) interface
  • One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 14 channels
  • Differential and single-ended input
  • 1/2x to 16x programmable gain stage
  • Automatic offset and gain error compensation
  • Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
  • 10-bit, 350ksps digital-to-analog converter (DAC)
  • Two analog comparators (AC) with window compare function
  • Peripheral Touch Controller (PTC)
  • Up to 256-channel capacitive touch and proximity sensing I/O
  • 38 GPIO pins Packages
  • 48-pin TQFP, QFN Operating voltage
  • 2.7V to 3.63V Temperature range
  • –40 to +105°C

Part Specifications

Part Family SAM DA1
Architecture 32
Core Cortex-M0+
MaxSpeed (MHz) 48
CPU Type Cortex-M0+
CPU Speed (MIPS/DMIPS) 45
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 64
Program Memory Size (KWords) 16
Auxiliary Flash (KB) 0.064
Secure Bootloader (CodeGuard™ Security) None
RAM (bytes) 8192
Data EEPROM (bytes) 1024
Direct Memory Access (DMA) Channels 12
Temp. Range Min. -40
Temp. Range Max. 105
Operation Voltage Min.(V) 2.7
Operation Voltage Max.(V) 3.63
Max I/O Pins 38
Pin Count 48
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 32khz, 32Khz ULP, 8Mhz
Number of Comparators 2
Comparator max speed (ns) 180
Number of ADCs 1
ADC Channels 14
Diff ADC Inputs 14
Max ADC Sampling Rate (ksps) 350
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Number of DACs 1
DAC outputs 1
Max DAC Resolution (bits) 10
Programmable Gain Amp (PGA) 1
Temp Sensor Yes
Hardware Touch Peripheral PTC
Hardware QTouch Acquisition Yes
UART 6
SPI™ 6
I2C 6
I2S 1
Max 8 Bit Digital Timers 5
Max 16 Bit Digital Timers 5
Max 32 Bit Digital Timers 2
Hardware RTCC Yes
Watch Dog Timers (WDT) Yes
Timers 8
Motor Control PWM Channels 6
Input Capture 6
Max # PWM outputs (including complementary outputs) 20
Output Compare Channels 14
Number of USB Modules 1
USB Interface Host, Device
Type of CAN module None
LIN Yes
IrDA Yes
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
CRC Yes
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port GPIO
JTAG Debug/Program
Debug Interface SWD
Temperature Range -40C to +105C

Alternative Part Descriptions

  • HighEnd MCU | Avnet America
  • HighEnd MCU | Avnet Europe

Viewing Distributors for ATSAMDA1G16B-MBT

Loading...
Loading Results for ATSAMDA1G16B-MBT