Status: | Active |
---|---|
Series: | ATSAMDA1G16B |
RoHS: | Compliant |
The SAM DA1 ARM® Cortex®-M0+ -based microcontrollers are operating at 48MHz (45DMIPS). The ATSAMDA1G16B provides 64KB Flash, 8kB
Supported by MPLAB X IDE and MPLAB Harmony.
Functional Safety
This device supports the ISO 26262 (ASIL B) functional safety standard.
· The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page.
· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.
ARM Cortex-M0+ CPU running at up to 48MHz |
Single-cycle hardware multiplier |
Micro trace buffer |
64KB in-system self-programmable Flash |
2KB Read-While-Write (RWW) Flash section |
8KB SRAM memory |
Power-on reset (POR) and brown-out detection (BOD) |
Internal and external clock options with 48MHdigital frequency locked loop (DFLL48M) and 48MHto 96MHz |
fractional digital phase locked loop (FDPLL96M) |
External interrupt controller (EIC) |
16 external interrupts |
One non-maskable interrupt |
Two-pin serial wire debug (SWD) programming, test and debugging interface |
Idle and standby sleep modes |
SleepWalking peripherals |
8-channel direct memory access controller (DMAC) |
12-channel event system |
One 16-bit TC with compare/capture channels |
One 8-bit TC with compare/capture channels |
One 32-bit TC with compare/capture channels, by using two TCs |
Up to four compare channels with optional complementary output |
Generation of synchronized pulse width modulation (PWM) pattern across port pins |
Deterministic fault protection, fast decay and configurable dead-time between complementary output |
Dithering for enhancing resolution with up to 5-bit and reduce quantization error |
32-bit real time counter (RTC) with clock/calendar function |
Watchdog timer (WDT) |
CRC-32 generator |
Device 2.0 and reduced-host low speed and full speed |
Flexible end-point configuration and management with dedicated DMA channels |
On-chip transceivers including pull-ups and serial resistors |
Crystal-less operation in device mode |
USART with full-duplex and single-wire half-duplex configuration |
I2C up to 3.4MHz |
SPI |
LIN Client |
One two-channel inter-IC sound (I2S) interface |
Differential and single-ended input |
1/2x to 16x programmable gain stage |
Automatic offset and gain error compensation |
Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution |
10-bit, 350ksps digital-to-analog converter (DAC) |
Two analog comparators (AC) with window compare function |
Up to 256-channel capacitive touch and proximity sensing |
38 GPIO pins |
48-pin TQFP, QFN |
2.7V to 3.63V |
–40 to +105°C |
Part Family | SAMDA1 |
---|---|
CPU Type | Cortex-M0+ |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 64 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 3.63 |
Direct Memory Access (DMA) Channels | 12 |
SPIâ„¢ | 6 |
I2C | 6 |
UART | 6 |
I2S | 1 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 14 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 350 |
Number of DACs | 1 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 6 |
Max 16 Bit Digital Timers | 5 |
Number of Comparators | 2 |
Internal Oscillator | 32khz, 32Khz ULP, 8Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 38 |
Pin Count | 48 |
Low Power | No |
Pins | Packaging | 48 | TQFP |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
SAM D21/DA1 Family Data Sheet |
Board Design Files |
---|
STK600-RC032SAM-79 |
STK600-RC048SAM-78 |
STK600-RC064SAM-87 |
STK600-RC048SAM-88 |
STK600-RC032SAM-89 |
STK600-RC064SAM-72 |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
Automotive Compilation |
Automotive Solutions |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Miscellaneous |
---|
QTouch Library Selection Guide |
User Guides |
---|
Atmel SAM DA1 Xplained Pro User Guide |
QTouch Modular Library Peripheral Touch Controller User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1428 |
Shipping Weight (kg) | 0.3 |
Lead Count | 48 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, 48Mhz, Tqfp-48 | Newark Electronics |
HighEnd MCU | Avnet America |
64kB Flash, 8kB SRAM, 2kB RWW, QFP, T&R | Microchip Technology |
MCU, 32BIT, 48MHZ, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a ATSAMDA1G16B-ABT?
Additional datasheets, footprints and schematics for ATSAMDA1G16B-ABT are listed on our Part Details page. You can also find images and similar parts to ATSAMDA1G16B-ABT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMDA1G16B-ABT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMDA1G16B-ABT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMDA1G16B-ABT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMDA1G16B-ABT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMDA1G16B-ABT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for ATSAMDA1G16B-ABT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMDA1G16B-ABT often in real-time on the comparison pages.
What if I can't find stock of ATSAMDA1G16B-ABT?
You can fill out our help required form which you can use to request a quote for ATSAMDA1G16B-ABT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.