ATSAMD51P19A-CTUT More Semiconductors - ICs by Microchip Technology

Status: Active
Series: ATSAMD51P19A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SAM D51  high performance micro-controller series  is targeted for general purpose applications  using the 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC .

Series offers excellent features with class leading power performance ideal for multiple market segments.

Key features

·         Quad Serial Peripheral Interface(QSPI) with  Execute in Place (XIP) Support.

·         Up to 2 Secure Digital Host Controller (SDHC)

·         Inter-IC Sound(I2S)Controller for Audio

·         Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch .

·         Full speed USB with embedded Host/device.

·         Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance.

·         Integrated security including Asymmetric and Symmetric  Crypto hardware acceleration

·         Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I2

Supported by MPLAB X IDE and MPLAB Harmony.

Functional Safety
This device supports the ISO 26262 (ASIL B) functional safety standard.   
·   The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page.
·   Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. 

Where to Buy

Prices starting from US$5.22

Distributor Stock
Logo for Farnell
Farnell
from US$5.95
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$5.22
2,450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.20
-
Buy Now

Features

ARM Cortex-M4F CPU running at up to 120 MHz
Floating Point Unit (FPU)
Embedded Trace Module (ETM) with instruction trace stream
Core Sight Embedded Trace Buffer (ETB)
Error Correction Code (ECC)
Dual bank with Read-While-Write (RWW) support
EEPROM hardware emulation
Error Correction Code (ECC) RAM option
Up to 4 KB of Tightly Coupled Memory (TCM)
Up to 8 KB additional SRAM with backup retention capability
Power-on Reset (POR) and Brown-out detection (BOD)
Internal and external clock options
External Interrupt Controller (EIC)
Two-pin Serial Wire Debug (SWD) programming, test, and debugging interface
Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off )
Sleep Walking peripherals.
Battery backup support
Embedded Buck/LDO regulator supporting on-the-fly selection.
65µA/MHz active power consumption.
Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR)
True Random Number Generator (TRNG)
RSA, DSA
Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p)
Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA
32-channel Direct Memory Access Controller (DMAC)
Compatibility with SD and SDHC Memory Card Specification Version 3.01
Compatibility with SDIO Specification Version 3.0
Compliant with JDEC specification, MMC memory cards V4.51
eXecute-In-Place (XIP) support
Up to 75 MHz SDR operation and DDR support
Embedded host and device function
USART with full-duplex and single-wire half-duplex configuration
ISO7816
I2C up to 3.4MHz
SPI
LIN master/slave
RS485
SPI inter-byte space
One two-channel Inter-IC Sound Interface (I2S)
Up to 14-bit parallel capture mode
Up to 256 channel capacitive touch and proximity sensing
32-channel Event System
16-bit ,32-bit or 8-bit TC with two compare/capture channels
Two 24-bit Timer/Counters for Control (TCC), with extended functions
Three 16-bit Timer/Counters for Control (TCC), with extended functions
Up to 5 wake-up pins with tamper detection and de-bouncing filter
Watchdog Timer (WDT) with Window mode
CRC-32 generator
Position Decoder (PDEC)
Frequency meter (FREQM)
One Configurable Custom Logic (CCL)
Differential and single-ended input
Automatic offset and gain error compensation
Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution
Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC)
Two Analog Comparators (AC) with Window Compare function
One temperature sensor
99 programmable I/O pins
1.71V – 3.6V
128-pin TQFP, 120-pin TFBGA

Specifications

Part Family ATSAMD51
CPU Type Cortex-M4F
MaxSpeed (MHz) 120
Program Memory Size (KB) 512
SRAM (KB) 192
Data EEPROM (bytes) 0
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 1.71
Operation Voltage Max.(V) 3.6
Direct Memory Access (DMA) Channels 32
SPI 8 -SPI
I2C 8
UART 8
QSPI 1
I2S 1
SDIO/SD-CARD/eMMC 2
Ethernet None
USB Interface Full Speed
Number of USB Modules 1
Type of CAN module None
Number of CAN Modules 0
Crypto Engine Yes
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 1000
ADC Channels 32
Max DAC Resolution (bits) 12
DAC outputs 2
Hardware Touch Peripheral PTC
Number of Comparators 2
Motor Control PWM Channels 17
Quadrature Encoder Interface (QEI) 0
Internal Oscillator 32Khz
Hardware RTCC Yes
Max I/O Pins 99
Pin Count 128
Low Power Yes
Pins | Packaging 120 | TFBGA
Temp Range -40C to +85C
Packing Media Tape and reel (3000)

Resources



Application Notes
AN_3342 - SleepWalking with Event System Using the SAM E54 AN
SleepWalking_With_EVSYS_WM_source code
AN3346 - Introduction to MPLAB X IDE and MPLAB Harmony v3 for Atmel Studio and ASF users
AN3508 - Dual Bank Bootloader on SAM E54 Microcontroller (MCU) Using MPLAB Harmony v3
Live Update Application on SAM E54 MCU Using MPLAB Harmony v3
AES Cipher Modes Using MPLAB Harmony v3 for the SAM E54 AN
AN_42382 - AT04056: Getting Started with FreeRTOS on SAM Flash MCUs
AN_42336 - AT09331: ASF USB Stack Manual
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production
AN2520 - Sensorless Field Oriented Control (FOC) for a Permanent Magnet Synchronous Motor (PMSM) Using a PLL Estimator and Equation-based Flux Weakening (FW) Application Note
AN2587 - EMI, EMC, EFT, and ESD Circuit Design Consideration for 32-bit Microcontrollers Application Note
AN2584 - Integrated Power Factor Correction (PFC) and Sensorless
MPLAB Harmony v3 Project Migration



Legacy Collaterals
AN_42319 - AT06861: SAM Supply Controller (SUPC)
AN_42282 - AT07336: Common Non-Volatile Memory (NVM) Driver
AN_42438 - AT09423: SAM-BA Overview and Customization Process
AN_42344 - AT09339: USB Host Interface (UHI) for Mass Storage Class (MSC)
AN_42346 - AT09341: USB Host Interface (UHI) for Vendor Class Device
AN_42338 - AT09333: USB Host Interface (UHI) for Communication Class Device (CDC)
AN_42342 - AT09337: USB Host Interface (UHI) for Human Interface Device Mouse (HID Mouse)
AN_42337 - AT09332: USB Device Interface (UDI) for Communication Class Device (CDC)
AN_42345 - AT09340: USB Device Interface (UDI) for Vendor Class Device
AN_42339 - AT09334: USB Device Interface (UDI) for Human Interface Device Generic (HID Generic)
AN_42341 - AT09336: USB Device Interface (UDI) for Human Interface Device Mouse (HID Mouse)
AN_42343 - AT09338: USB Device Interface (UDI) for Mass Storage Class (MSC)
AN_42340 - AT09335: USB Device Interface (UDI) for Human Interface Device Keyboard (HID Keyboard)
AN_42728 - AT15004:Using SAM-BA for Linux on SAM Devices
Bringing the Best of Microcontroller Innovations to New Cortex-M0+ Devices
Atmel QTouch Library Peripheral Touch Controller (v5.9.211)
Atmel QTouch Modular Library Peripheral Touch Controller (v1.0.000)
ASF4 API Reference Manual
SAM-BA Monitor for ROMless Cortex M Devices - SAM-BA® Monitor for ROMless Cortex Devices Application Note





Environmental Information

JEDEC Indicator e8
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1855
Shipping Weight (kg) 0.225143
Lead Count 120
Package Type TFBGA
Package Width or Size 8x8x1.2mm
Soldering Composition SAC105

Alternative Descriptions

CM4, TFBGA120, 512KFlash,T&R,USB | Microchip Technology
Mcu, 32Bit, 120Mhz, Tfbga-120 | Newark Electronics
MCU 32-Bit SAM D51 ARM Cortex-M4F Core RISC 512Kbyte Flash 192Kbyte RAM 1.8V/2.5V/3.3V 120-Pin TFBGA SMD T/R | Avnet America
MCU, 32BIT, 120MHZ, TFBGA-120 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATSAMD51P19A-CTUT?

Additional datasheets, footprints and schematics for ATSAMD51P19A-CTUT are listed on our Part Details page. You can also find images and similar parts to ATSAMD51P19A-CTUT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATSAMD51P19A-CTUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD51P19A-CTUT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATSAMD51P19A-CTUT fall under?

The ATSAMD51P19A-CTUT is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to ATSAMD51P19A-CTUT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD51P19A-CTUT you can contact the distributor directly for product support, shipping queries etc.

Is the ATSAMD51P19A-CTUT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATSAMD51P19A-CTUT have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ATSAMD51P19A-CTUT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATSAMD51P19A-CTUT often in real-time on the comparison pages.

What if I can't find stock of ATSAMD51P19A-CTUT?

You can fill out our help required form which you can use to request a quote for ATSAMD51P19A-CTUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay