ATSAMD51P19A-AU Part Information
Details for ATSAMD51P19A-AU by Microchip Technology
ATSAMD51P19A
Part Description
The SAM D51 high performance micro-controller series is targeted for general purpose applications using the 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC . Series offers excellent features with class leading power performance ideal for multiple market segments. Key features · Quad Serial Peripheral Interface(QSPI) with Execute in Place (XIP) Support. · Up to 2 Secure Digital Host Controller (SDHC) · Inter-IC Sound(I2S)Controller for Audio · Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch . · Full speed USB with embedded Host/device. · Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance. · Integrated security including Asymmetric and Symmetric Crypto hardware acceleration · Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I 2 C
Part Downloads

Part Features
- Processor
- ARM Cortex-M4F CPU running at up to 120 MHz
- Floating Point Unit (FPU)
- Embedded Trace Module (ETM) with instruction trace stream
- Core Sight Embedded Trace Buffer (ETB) Memories
- 512 KB in-system self-programmable Flash with:
- Error Correction Code (ECC)
- Dual bank with Read-While-Write (RWW) support
- EEPROM hardware emulation
- 192KB SRAM Main Memory
- Error Correction Code (ECC) RAM option
- Up to 4 KB of Tightly Coupled Memory (TCM)
- Up to 8 KB additional SRAM with backup retention capability System
- Power-on Reset (POR) and Brown-out detection (BOD)
- Internal and external clock options
- External Interrupt Controller (EIC)
- Two-pin Serial Wire Debug (SWD) programming, test, and debugging interface Power Performance
- Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off )
- Sleep Walking peripherals.
- Battery backup support
- Embedded Buck/LDO regulator supporting on-the-fly selection.
- 65µA/MHz active power consumption. Integrated Security Features
- One Advanced Encryption System (AES) with 256-bit key length and up to 2 MB/s data rate
- Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR)
- True Random Number Generator (TRNG)
- Public Key Cryptography Controller (PUKCC) and associated Classical Public Key Cryptography Library (PUKCL)
- RSA, DSA
- Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p)
- Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA Peripherals
- 32-channel Direct Memory Access Controller (DMAC)
- Two SD(HC) Memory Card Interfaces (SDHC)
- Compatibility with SD and SDHC Memory Card Specification Version 3.01
- Compatibility with SDIO Specification Version 3.0
- Compliant with JDEC specification, MMC memory cards V4.51
- One Quad I/O Serial Peripheral Interface (QSPI)
- eXecute-In-Place (XIP) support
- Up to 75 MHz SDR operation and DDR support
- One Full-Speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface
- Embedded host and device function
- Eight Serial Communication Interfaces (SERCOM), each configurable to operate as either:
- USART with full-duplex and single-wire half-duplex configuration
- ISO7816
- I2C up to 3.4MHz
- SPI
- LIN master/slave
- RS485
- SPI inter-byte space
- One two-channel Inter-IC Sound Interface (I2S)
- Parallel Capture Controller (PCC)
- Up to 14-bit parallel capture mode
- Peripheral Touch Controller (PTC)
- Up to 256 channel capacitive touch and proximity sensing System Features:
- 32-channel Event System
- Up to Eight 16-bit Timers/Counters (TC) each configurable as:
- 16-bit ,32-bit or 8-bit TC with two compare/capture channels
- Two 24-bit Timer/Counters for Control (TCC), with extended functions
- Three 16-bit Timer/Counters for Control (TCC), with extended functions
- 32-bit Real Time Counter (RTC) with clock/calendar function
- Up to 5 wake-up pins with tamper detection and de-bouncing filter
- Watchdog Timer (WDT) with Window mode
- CRC-32 generator
- Position Decoder (PDEC)
- Frequency meter (FREQM)
- One Configurable Custom Logic (CCL)
- Dual 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) with up to 16 channels each
- Differential and single-ended input
- Automatic offset and gain error compensation
- Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution
- Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC)
- Two Analog Comparators (AC) with Window Compare function
- One temperature sensor I/O Pins
- 99 programmable I/O pins Operating Voltage
- 1.71V – 3.6V Packages
- 128-pin TQFP
Part Specifications
Family | ATSAMD |
Part Family | ATSAMD51 |
Part Prefix | SAM |
Architecture | 32 |
Core | Cortex-M4F |
MaxSpeed (MHz) | 120 |
CPU Type | Cortex-M4F |
CPU Speed (MIPS/DMIPS) | 150 |
FPU | Yes |
MPU | NO |
MMU | NO |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 512 |
Program Memory Size (KWords) | 128 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuard™ Security) | None |
RAM (bytes) | 196608 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 32 |
SDIO/SD-CARD/eMMC | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.71 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 99 |
Pin Count | 128 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32Khz |
Low Power | Yes |
Number of Comparators | 2 |
Number of ADCs | 2 |
ADC Channels | 32 |
Diff ADC Inputs | 10 |
Max ADC Sampling Rate (ksps) | 1000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 2 |
Number of DACs | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 12 |
CODEC Interface (I2S, AC97) | Yes |
Temp Sensor | Yes |
Hardware Touch Peripheral | PTC |
Hardware QTouch Acquisition | YES |
UART | 8 |
SPI™ | 8 |
I2C | 8 |
I2S | 1 |
QSPI | 1 |
Max 8 Bit Digital Timers | 13 |
Max 16 Bit Digital Timers | 13 |
Max 32 Bit Digital Timers | 5 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Capture/Compare/PWM (CCP) | 16 |
Complementary Waveform Generator (CWG) / Complementary Output Generator (COG) | 23 |
Motor Control PWM Channels | 17 |
Input Capture | 17 |
Max # PWM outputs (including complementary outputs) | 33 |
PWM Max Resolution (bits) | 32 |
Output Compare Channels | 17 |
Number of USB Modules | 1 |
USB Interface | Full Speed |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Wireless Technology | None |
Class B Hardware | True |
CRC | Yes |
Configurable Logic Cell Modules (CLC /CCL) | 1 |
Configurable Logic Cell Modules (CLC /CCL) Type | CCL |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 5 |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | SWD |
MediaLB | NO |
Include in Focus Product Selector Guide | True |
SQI | True |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- HighEnd MCU | Avnet Europe