Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | SAMD20J18A |
Application Sub Type | Capacitive Touch |
Kit Contents | QTouch Robustness Demo Kit SAMD20J18A 1.5m USB TypeA/MicroB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Six Self & Four Mutual Capacitance Buttons On-board Debugger FMEA Support Moisture Tolerance |
Samd20 Qtr Demo Txfg Tools Rohs Compliant: Yes |Microchip ATSAMD20-QTRDEMO | Newark Electronics |
DEMO BOARD, SAMD20 QTOUCH ROBUSTNESS KIT | element14 |
SAM D20 32-Bit ARM Microcontroller QTouch Robustness Evaluation Kit | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMD20-QTRDEMO?
Additional datasheets, footprints and schematics for ATSAMD20-QTRDEMO are listed on our Part Details page. You can also find images and similar parts to ATSAMD20-QTRDEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD20-QTRDEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD20-QTRDEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD20-QTRDEMO fall under?
The ATSAMD20-QTRDEMO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD20-QTRDEMO when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD20-QTRDEMO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD20-QTRDEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMD20-QTRDEMO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for ATSAMD20-QTRDEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD20-QTRDEMO often in real-time on the comparison pages.
What if I can't find stock of ATSAMD20-QTRDEMO?
You can fill out our help required form which you can use to request a quote for ATSAMD20-QTRDEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.