Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.13
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$45.53
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$58.02
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.33
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$24.10
|
1
in stock
|
Buy Now | |
element14
from US$47.98
|
1
in stock
|
Buy Now | |
Farnell
from US$45.67
|
1
in stock
|
Buy Now | |
Future Electronics
from US$47.81
|
-
|
Buy Now | |
Avnet America
from US$45.53
|
-
|
Buy Now | |
Richardson RFPD
from US$49.62
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM D |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMD11D14A |
Kit Contents | Eval Board ATSAMD11D14A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 48MHz CPU Embedded Debugger Auto-ID Virtual COM Port Qtouch Button USB Power Xplained Pro Ext |
SAM D11 Xplained Pro | Microchip Technology |
SAM D11 Xplained Pro Evaluation Board | RS |
Eval Brd, Samd11D14A Smart Xplained Pro | Newark Electronics |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
EVAL BRD, SAMD11D14A SMART XPLAINED PRO | element14 |
Evaluation Kit Hardware Platform for the ATSAMD11D1 Microcontroller | Future Electronics |
ATSAMD11D14A 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMD11-XPRO?
Additional datasheets, footprints and schematics for ATSAMD11-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMD11-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD11-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD11-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD11-XPRO fall under?
The ATSAMD11-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD11-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD11-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD11-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMD11-XPRO have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for ATSAMD11-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD11-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMD11-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMD11-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.