Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.31
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$91.07
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$94.71
|
5
in stock
|
Buy Now | |
element14
from US$95.88
|
5
in stock
|
Buy Now | |
Farnell
from US$91.37
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$92.70
|
2
in stock
|
Buy Now | |
Future Electronics
from US$99.18
|
-
|
Buy Now | |
Avnet America
from US$91.07
|
-
|
Buy Now | |
Richardson RFPD
from US$99.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM C |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMC21N18A |
Kit Contents | C21N Xplained Pro Development Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAM C21N Xplained Pro evaluation kit | Microchip Technology |
Dev Board, 32Bit, Cortex-M0+ Mcu | Newark Electronics |
DEV BOARD, 32BIT, CORTEX-M0+ MCU | element14 |
SAMC21N MCU Xplained Pro Evaluation Kit | RS |
SAMC21N Xplained Pro 32-Bit ARM Cortex-M0+ Microcontroller Evaluation Board | Future Electronics |
SAMC21N Xplained Pro Evaluation Kit Embedded Debugger 2 CAN Transceiver DAC Output Connector | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMC21N-XPRO?
Additional datasheets, footprints and schematics for ATSAMC21N-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMC21N-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMC21N-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMC21N-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMC21N-XPRO fall under?
The ATSAMC21N-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMC21N-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMC21N-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMC21N-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMC21N-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATSAMC21N-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMC21N-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMC21N-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMC21N-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.