Status: | Active |
---|---|
Series: | ATSAMC20G15A |
RoHS: | Compliant |
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces.
ARM Cortex-M0+ CPU running at up to 48MHz, AEC-Q100 Grade 1 |
Single-cycle hardware multiplier |
Micro Trace Buffer |
Memory Protection Unit (MPU) |
32KB in-system self-programmable Flash |
1KB independent self-programmable Flash for EEPROM emulation |
4KB SRAM Main Memory |
Power-on reset (POR) and brown-out detection (BOD) |
Internal and external clock options with 48MHz to 96MHz |
Fractional Digital Phase Locked Loop (FDPLL96M) |
16 external interrupts |
One non-maskable interrupt |
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface |
Idle, standby, and off sleep modes |
SleepWalking peripherals |
6-channel Direct Memory Access Controller (DMAC) |
6-channel Event System |
One 16-bit TC with compare/capture channels |
One 8-bit TC with compare/capture channels |
Hardware Divide and Square Root Accelerator (DIVAS) |
One 32-bit TC with compare/capture channels, by using two TCs |
Up to four compare channels with optional complementary output |
Generation of synchronized pulse width modulation (PWM) pattern across port pins |
Deterministic fault protection, fast decay and configurable dead-time between complementary outputs |
Dithering that increase resolution with up to 5 bit and reduce quantization error |
Frequency Meter |
32-bit Real Time Counter (RTC) with clock/calendar function |
Watchdog Timer (WDT) |
CRC-32 generator |
USART with full-duplex and single-wire half-duplex configuration |
I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) |
SPI |
LIN master/slave |
RS-485 |
One Configurable Custom Logic (CCL) |
Differential and single-ended input |
Automatic offset and gain error compensation |
Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution |
Two Analog Comparators (AC) with window compare function |
Integrated Temperature Sensor |
Peripheral Touch Controller (PTC) |
256-Channel capacitive touch and proximity sensing I/O |
Up to 38 programmable I/O pins |
Drop in compatible with select SAM D20 and SAM D21 |
2.7V – 5.5V |
Part Family | SAMC20 |
---|---|
CPU Type | Cortex-M0+ |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 32 |
SRAM (KB) | 4 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Direct Memory Access (DMA) Channels | 6 |
SPI™ | 4 |
I2C | 4 |
UART | 4 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 0 |
Input Capture | 10 |
Standalone Output Compare/ Standard PWM | 10 |
Motor Control PWM Channels | 14 |
Max 16 Bit Digital Timers | 5 |
Number of Comparators | 2 |
Internal Oscillator | 32khz, 32Khz ULP, 48Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 38 |
Pin Count | 48 |
Low Power | No |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
SAM C20/C21 Family Data Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1314 |
Shipping Weight (kg) | 0.272 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
MCU, 32BIT, 48MHZ, VQFN-48 | Farnell |
Mcu, 32Bit, 48Mhz, Vqfn-48 | Newark Electronics |
48QFN105C TEMP GREEN 5V 48MHZ T&R | Avnet America |
48QFN,105C TEMP, GREEN, 5V, 48MHZ, T&R | Microchip Technology |
Where can I find additional details, specifications and documents for a ATSAMC20G15A-MNT?
Additional datasheets, footprints and schematics for ATSAMC20G15A-MNT are listed on our Part Details page. You can also find images and similar parts to ATSAMC20G15A-MNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMC20G15A-MNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMC20G15A-MNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMC20G15A-MNT fall under?
The ATSAMC20G15A-MNT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAMC20G15A-MNT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMC20G15A-MNT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMC20G15A-MNT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMC20G15A-MNT have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ATSAMC20G15A-MNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMC20G15A-MNT often in real-time on the comparison pages.
What if I can't find stock of ATSAMC20G15A-MNT?
You can fill out our help required form which you can use to request a quote for ATSAMC20G15A-MNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.