ATSAMC20E16A-MUT More Semiconductors - ICs by Microchip Technology

5-Volt 32-Bit ARM Cortex M0+ Microcontrollers

Status: Active
Series: ATSAMC20E16A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. 


Supported by MPLAB X IDE and MPLAB Harmony.

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for Farnell
Farnell
from US$2.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.68
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.93
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

ARM Cortex-M0+ CPU running at up to 48MHz
Single-cycle hardware multiplier
Micro Trace Buffer
Memory Protection Unit (MPU)
64KB in-system self-programmable Flash
2KB independent self-programmable Flash for EEPROM
8KB SRAM Main Memory
Power-on reset (POR) and brown-out detection (BOD)
Internal and external clock options with 48MHz to 96MHz
Fractional Digital Phase Locked Loop (FDPLL96M)
16 external interrupts
Hardware debouncing (only on the 100Pin TQFP)
One non-maskable interrupt
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
Idle, standby, and off sleep modes
SleepWalking peripherals
6-channel Direct Memory Access Controller (DMAC)
6-channel Event System
One 16-bit TC with compare/capture channels
One 8-bit TC with compare/capture channels
One 32-bit TC with compare/capture channels, by using two TCs
Up to four compare channels with optional complementary output
Generation of synchronized pulse width modulation (PWM) pattern across port pins
Deterministic fault protection, fast decay and configurable dead-time between complementary outputs
Dithering that increase resolution with up to 5 bit and reduce quantization error
Frequency Meter
32-bit Real Time Counter (RTC) with clock/calendar function
Watchdog Timer (WDT)
CRC-32 generator
USART with full-duplex and single-wire half-duplex configuration
I2C up to 3.4MHz (Except SERCOM6 and SERCOM7)
SPI
LIN master/slave
RS-485
One Configurable Custom Logic (CCL)
Differential and single-ended input
Automatic offset and gain error compensation
Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
Two Analog Comparators (AC) with window compare function
Integrated Temperature Sensor
Peripheral Touch Controller (PTC)
256-Channel capacitive touch and proximity sensing I/O
Up to 26 programmable I/O pins
Drop in compatible with select SAM D20 and SAM D21
2.7V – 5.5V

Specifications

Part Family SAMC20
CPU Type Cortex-M0+
MaxSpeed (MHz) 48
Program Memory Size (KB) 64
SRAM (KB) 8
Data EEPROM (bytes) 2048
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 2.7
Operation Voltage Max.(V) 5.5
Direct Memory Access (DMA) Channels 12
SPI 4 -SPI
I2C 4
UART 4
I2S 0
Ethernet None
USB Interface None
Number of USB Modules 0
Type of CAN module None
Number of CAN Modules 0
Crypto Engine No
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 1000
ADC Channels 10
Max DAC Resolution (bits) 0
DAC outputs 0
Hardware Touch Peripheral PTC
Number of Comparators 2
Motor Control PWM Channels 12
Quadrature Encoder Interface (QEI) 0
Internal Oscillator 32khz, 32Khz ULP, 48Mhz
Hardware RTCC Yes
Max I/O Pins 26
Pin Count 32
Low Power No
Pins | Packaging 32 | VQFN
Temp Range -40C to +85C
Packing Media Tape and reel (5000)

Resources



Application Notes
AN3346 - Introduction to MPLAB X IDE and MPLAB Harmony v3 for Atmel Studio and ASF users
AN_42382 - AT04056: Getting Started with FreeRTOS on SAM Flash MCUs
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production
AN2520 - Sensorless Field Oriented Control (FOC) for a Permanent Magnet Synchronous Motor (PMSM) Using a PLL Estimator and Equation-based Flux Weakening (FW) Application Note
AN2587 - EMI, EMC, EFT, and ESD Circuit Design Consideration for 32-bit Microcontrollers Application Note
AN2584 - Integrated Power Factor Correction (PFC) and Sensorless
AN2757 - Sensored (Encoder-Based) Field Oriented Control of a Three Phase Permanent Magnet Synchronous Motor (PMSM)
MPLAB Harmony v3 Project Migration



Legacy Collaterals
Atmel SAM C20 QTouch Safety Library Peripheral Touch Controller User Guide
AN_42115 - AT03255: SAM D/R/L/C Serial Peripheral Interface (SERCOM SPI) Driver
AN_42118 - AT03256: SAM D/R/L/C Serial USART (SERCOM USART) Driver
AN_42116 - AT03254: SAM D/R/L/C I2C Slave Mode (SERCOM I2C) Driver
AN_42122 - AT03261: SAM D/R/L/C System Interrupt (SYSTEM INTERRUPT) Driver
AN_42121 - AT03262: SAM D/R/L/C System Pin Multiplexer (SYSTEM PINMUX) Driver
AN_42123 - AT03263: SAM D/R/L/C Timer Counter (TC) Driver
AN_42124 - AT03264: SAM D/R/L/C Watchdog (WDT) Driver
AN_42126 - AT03266: SAM D/R/L/C RTC Calendar (RTC CAL) Driver
AN_42464 - AT6493: SAM C21/CAN BUS/Firmware
AN_42465 - AT6486: Using DIVAS on SAMC Microcontroller
AN_42466 - AT6491: Getting Started with SAM C21
AN_42467 - AT10294: Using the Sigma-Delta Analog to Digital Converter on SAMC MCU (SDADC)
AN_42468 - AT8547: RS-485 Communications using the SAM C21 Xplained Pro and RS-485 Xplained Pro
AN_42644 - AT12200: SAM C Divide and Square Root Accelerator (DIVAS) Driver
AN_42484 - AT13485: SAM C System (SYSTEM) Driver
AN_42470 - AT6490: Using LIN on SAMC Microcontroller
AN_42438 - AT09423: SAM-BA Overview and Customization Process
AN_42448 - AT10942: SAM Configurable Custom Logic (CCL) Driver
AN_42125 - AT03265: SAM D10/D11/D20/D21/R/L/C EEPROM Emulator (EEPROM) Service
AN_42257 - AT07683: SAM D09/D10/D11/D21/DA1/R/L/C Direct Memory Access Controller (DMAC) Driver
AN_42256 - AT07058: SAM D10/D11/D21/DA1/R/L/C Timer Counter for Control Applications (TCC) Driver
AN_42451 - AT11380: SAM L/C Analog-to-Digital Converter (ADC) Driver
AN_42647 - AT13486: SAM C System Clock Management (SYSTEM CLOCK) Driver
AN_42107 - AT03229: SAM D/R/L/C Peripheral Access Controller (PAC) Driver
AN_42106 - AT03242: SAM D20/D21/D10/D11/DA1/L/C Analog Comparator (AC) Driver
AN_42108 - AT03245: SAM D/R/L/C Event System (EVENTS) Driver
AN_42112 - AT03246: SAM D/R/L/C External Interrupt (EXTINT) Driver
AN_42114 - AT03247: SAM D/R/L/C Non-Volatile Memory (NVM) Driver
AN_42113 - AT03248: SAM D/R/L/C Port (PORT) Driver
AN_42111 - AT03249: SAM D/R/L/C RTC Count (RTC COUNT) Driver
AN_42117 - AT03250: SAM D/R/L/C I2C Master Mode (SERCOM I2C) Driver
AN_42506 - AT13481: SAM L22/C21/C20 Frequency Meter (FREQM) Driver
AN_42728 - AT15004:Using SAM-BA for Linux on SAM Devices
AN_42701 - AT12198: SAM C Brown Out Detector (BOD) Driver
AN_42700 - AT17051: ASF Manual (SAM C20)
Microprocessor or Microcontroller
Computers that You Wear Help Your Work and Play
Designing Feature-Rich User Interfaces for Home and Industrial Controllers
AN2465 - SAM D21 SERCOM SPI Configuration
ASF4 API Reference Manual
SAM-BA Monitor for ROMless Cortex M Devices - SAM-BA® Monitor for ROMless Cortex Devices Application Note
How to Customize ASFv3 SAM-BA Bootloader on Cortex-




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0687
Shipping Weight (kg) 0.185758
Lead Count 32
Package Type VQFN
Package Width or Size 5x5x1mm
Soldering Composition Matte Tin

Alternative Descriptions

Mcu, 32Bit, 48Mhz, Vqfn-32 | Newark Electronics
32QFN85C TEMP GREEN 5V 48MHZ T&R | Avnet America
32QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R | Microchip Technology
MCU, 32BIT, 48MHZ, VQFN-32 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATSAMC20E16A-MUT?

Additional datasheets, footprints and schematics for ATSAMC20E16A-MUT are listed on our Part Details page. You can also find images and similar parts to ATSAMC20E16A-MUT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATSAMC20E16A-MUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMC20E16A-MUT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATSAMC20E16A-MUT fall under?

The ATSAMC20E16A-MUT is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to ATSAMC20E16A-MUT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMC20E16A-MUT you can contact the distributor directly for product support, shipping queries etc.

Is the ATSAMC20E16A-MUT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATSAMC20E16A-MUT have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for ATSAMC20E16A-MUT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATSAMC20E16A-MUT often in real-time on the comparison pages.

What if I can't find stock of ATSAMC20E16A-MUT?

You can fill out our help required form which you can use to request a quote for ATSAMC20E16A-MUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay