Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | - |
Bluetooth Class | Class 1 |
Receive Sensitivity | -96dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bluetooth with SAMB11 SOC Chip Antenna 2.3V to 3.6V | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATSAMB11-MR510CA?
Additional datasheets, footprints and schematics for ATSAMB11-MR510CA are listed on our Part Details page. You can also find images and similar parts to ATSAMB11-MR510CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMB11-MR510CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMB11-MR510CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMB11-MR510CA fall under?
The ATSAMB11-MR510CA is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ATSAMB11-MR510CA when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMB11-MR510CA you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMB11-MR510CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMB11-MR510CA have stock available?
Authorised distributors including EBV Elektronik and Avnet Silica have stock available or on a lead time for ATSAMB11-MR510CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMB11-MR510CA often in real-time on the comparison pages.
What if I can't find stock of ATSAMB11-MR510CA?
You can fill out our help required form which you can use to request a quote for ATSAMB11-MR510CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.