Status: | Active |
---|---|
Series: | ATSAMA5D41 |
RoHS: | Compliant |
The SAMA5D4 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 600MHz and features the ARM NEON SIMD engine, a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: dual 10/100 EMACs, 3 HS USB ports, 2 SDIO/SD/MMC, 8 UARTs; and for user interface applications: TFT LCD controller, touch controller, 720p hardware video decoder (H264, VP8, MPEG4) on the D43 and D44 derivatives, and a CMOS sensor (camera) interface. These devices offer advanced security functions to protect customer code and secure external data transfers such as: ARM TrustZone, tamper detection pins, a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG), secure data storage for private keys, on-the-fly decryption of code stored in external DDR and a secure boot loader. These devices come with a free main-lined Linux distribution.
No distributors results available
Low System Cost and High Value Integration: |
0.8mm ball pitch package reduces PCB design complexity |
Simple power management scheme |
Advanced Security: |
Hardware encryption engin |
Tamper pins and secure key storage |
Extensive Ecosystem: |
Free LinuxĀ® and Qt SDK |
Complete set of C examples for non-OS users |
Low-Cost Development board |
Multiple third-party software and hardware partners |
Part Family | SAMA5D4 |
---|---|
Core | Cortex-A5 |
FPU | Yes |
MaxSpeed (MHz) | 600 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 1.98 |
Internal Oscillator | 32kHz, 12MHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | LPDDR/DDR2/LPDDR2 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 24 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 38 |
Max I/O Pins | 152 |
Pin Count | 289 |
ISO 7816 | 5 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Camera Interface | Yes |
Secure Bootloader | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 6 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 512 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 320 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Data Sheets |
---|
SAMA5D4 Series |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4445 |
Shipping Weight (kg) | 0.445 |
Lead Count | 289 |
Package Type | LFBGA |
Package Width or Size | 14x14x1.4mm |
Soldering Composition | LF35 |
Where can I find additional details, specifications and documents for a ATSAMA5D41A-CUR?
Additional datasheets, footprints and schematics for ATSAMA5D41A-CUR are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D41A-CUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D41A-CUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D41A-CUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D41A-CUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D41A-CUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMA5D41A-CUR have stock available?
There is no stock from authorised distributors for ATSAMA5D41A-CUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D41A-CUR often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D41A-CUR?
You can fill out our help required form which you can use to request a quote for ATSAMA5D41A-CUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.