Status: | Active |
---|---|
Series: | ATSAMA5D31 |
RoHS: | Compliant |
Prices starting from US$9.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.75
|
292
in stock
|
Buy Now | |
Microchip Technology
from US$9.31
|
46,096
in stock
|
Buy Now | |
Newark Electronics
from US$12.29
|
292
in stock
|
Buy Now | |
element14
from US$12.32
|
292
in stock
|
Buy Now | |
EBV Elektronik
-
|
49,500
in stock
|
Buy Now | |
Avnet America
from US$12.90
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low System Cost and High Value Integration: |
10/100 EMAC |
0.8mm ball pitch package reduces PCB design complexity |
Simple power management scheme |
Ultra-Low Power Consumption: |
Ultra-low-power architecture for extensive battery life |
<200uA retention mode with fast wake-up |
Application Security: |
Hardware encryption engine |
Extensive Ecosystem: |
Free Linux® and Qt SDK |
Complete set of C examples for non-OS users |
Low-Cost Development board |
Multiple third-party software and hardware partners |
Part Family | SAMA5D3 |
---|---|
Core | Cortex-A5 |
FPU | Yes |
MaxSpeed (MHz) | 536 |
Operation Voltage Min.(V) | 1.08 |
Operation Voltage Max.(V) | 1.32 |
Internal Oscillator | 32kHz, 12MHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | LPDDR/DDR2/LPDDR2 |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Type | DDR2 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 24 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 3 |
Direct Memory Access (DMA) Channels | 39 |
Max I/O Pins | 160 |
Pin Count | 324 |
ISO 7816 | 4 |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
LIN | No |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Hardware Touch Peripheral | PTC |
Camera Interface | Yes |
Secure Bootloader | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 324 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
Data Sheets |
---|
SAMA5D3 Series Data Sheet |
Brochures |
---|
Atmel-Integrating the Internet of Things |
Atmel SAMA5D3 Series |
ARM®-Based MPU Brochure |
J-32 Debug Sell Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5083 |
Shipping Weight (kg) | 1.45 |
Lead Count | 324 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC105 |
BGA, GREEN, IND TEMP, MRL A,T&R | Microchip Technology |
Mcu, 32Bit, Cortex-A5, 536Mhz, Lfbga-324 | Newark Electronics |
MCU, 32BIT, CORTEX-A5, 536MHZ, LFBGA-324 | element14 |
MCU 32-Bit SAMA5D3 ARM Cortex A5 RISC 160KB ROM 1.2V 324-Pin LF-BGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATSAMA5D31A-CUR?
Additional datasheets, footprints and schematics for ATSAMA5D31A-CUR are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D31A-CUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D31A-CUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D31A-CUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D31A-CUR fall under?
The ATSAMA5D31A-CUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D31A-CUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D31A-CUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D31A-CUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMA5D31A-CUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ATSAMA5D31A-CUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D31A-CUR often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D31A-CUR?
You can fill out our help required form which you can use to request a quote for ATSAMA5D31A-CUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.