ATSAMA5D31A-CFUR Part Information

Details for ATSAMA5D31A-CFUR by Microchip Technology

ATSAMA5D31

Part Description

The SAMA5D3 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU.  The Cortex-A5 runs up to 536MHz and features a 128KB L2 cache and a floating-point unit.  It supports multiple memories, including DDR2 and LPDDR2.  It integrates powerful peripherals for connectivity:  Gigabit EMAC and/or 10/100 EMAC, 3 HS USB ports, up to 2 CAN ports, up to 3 SDIO/SD/MMC, up to 7 UARTs; and for user interface applications:  TFT LCD controller, touch controller, and a CMOS sensor (camera) interface.  These devices offer application security functions to protect against hacking such as a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG) and a secure boot loader.  These devices come with a free main-lined Linux distribution.

Part Downloads

distributor space

Part Features

  • Low System Cost and High Value Integration: - 10/100 EMAC - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB
  • Ultra-Low Power Consumption: - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode
  • Application Security: - Hardware encryption engine - Secure boot
  • Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners

Part Specifications

Family SAMA5
Part Family SAMA5D3
Part Prefix AT
Architecture 32
Core Cortex-A5
MaxSpeed (MHz) 536
CPU Type Cortex-A5
CPU Speed (MIPS/DMIPS) 842
FPU Yes
MPU Yes
Program Memory Type ROMless
Boot Memory (KB) 160
L1 Cache Memory (Instructions) (KB) 32
L1 Cache Memory (Data) (KB) 32
RAM (bytes) 131072
Direct Memory Access (DMA) Channels 39
# of EBIs 1
External Memory Bus Interface Program/Data
SDIO/SD-CARD/eMMC 3
DRAM Memory Bus Size (Bits) 32
DRAM Memory Interface LPDDR/DDR2/LPDDR2
NAND Interface Yes
ECC Bits on NAND interface 24
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 1.08
Operation Voltage Max.(V) 1.32
Max I/O Pins 160
Pin Count 324
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 32kHz, 12MHz
Vbat/Vddbu for battery backup True
Low Power Yes
Number of ADCs 1
ADC Channels 12
Diff ADC Inputs 6
Max ADC Sampling Rate (ksps) 1000
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Resistive Touch Controller Yes
UART 6
SPIā„¢ 6
I2C 3
SSC 2
IrDA Yes
ISO 7816 4
Max 16 Bit Digital Timers 4
Max 32 Bit Digital Timers 5
Hardware RTCC Yes
Periodic Interval Timer (PIT) 20-bit Programmable
Watch Dog Timers (WDT) Yes
Timers 9
Stand alone PWM 5
Motor Control PWM Channels 8
Standalone Output Compare/ Standard PWM 5
Input Capture 5
Max # PWM outputs (including complementary outputs) 13
Number of PWM Time Bases 9
PWM Max Resolution (bits) 32
PWM Resolution (time ns) 2
Output Compare Channels 5
Number of USB Modules 3
USB Interface High Speed
Device and Host 1 HS
Host Only 2 HS
Type of CAN module None
Ethernet 10/100 Base-TX Mac
Number of Ethernet Ports 1
10/100 Ethernet MAC 1
CRC Yes
Crypto Engine Yes
Secure Bootloader Yes
LCD/Graphics Interface Yes
Graphic LCD (GLCD) (bits) 24-bit
# of Graphic LCD Overlays 4
Camera Interface Yes
CODEC Interface (I2S, AC97) Yes
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port EBI
JTAG Debug/Program/Boundary Scan
Debug Interface JTAG, SWD
Temperature Range -40C to +85C

Alternative Part Descriptions

  • HighEnd MCU | Avnet America
  • HighEnd MCU | Avnet Europe

Viewing Distributors for ATSAMA5D31A-CFUR

Loading...
Loading Results for ATSAMA5D31A-CFUR