Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMA5D3 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A5 |
Silicon Core Number | ATSAMA5D36 |
Kit Contents | SAMA5D3 Xplained board Micro-AB to typeA USB cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Cortex-A5 MCU 2GBit DDR2 2GBit Flash Ethernet USB Arduino R3-Compatible Header LCD Connectors |
DEV BOARD, SAMA5D36, CORTEX-A5 | element14 |
Sama5D3-Xpld, Mpu32 Tools |Microchip ATSAMA5D3-XPLD | Newark Electronics |
Where can I find additional details, specifications and documents for a ATSAMA5D3-XPLD?
Additional datasheets, footprints and schematics for ATSAMA5D3-XPLD are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D3-XPLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D3-XPLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D3-XPLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D3-XPLD fall under?
The ATSAMA5D3-XPLD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D3-XPLD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D3-XPLD you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D3-XPLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D3-XPLD have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for ATSAMA5D3-XPLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D3-XPLD often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D3-XPLD?
You can fill out our help required form which you can use to request a quote for ATSAMA5D3-XPLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.