Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Low System Cost and High Value Integration: - DDR3/DDR3L/LPDDR3/DDR2/LPDDR2 support - CMOS sensor interface - 24-bit LCD-TFT controller - Embedded audio subsystem - Simple power management scheme |
Ultra-Low Power Consumption: - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode with 5Kb SRAM retention - New backup mode with DDR self-refresh |
State-of-the-Art Security: - Hardware encryption engine (AES, 3DES, SHA), TRNG, dynamic tamper detection, environmental monitoring (voltage, temperature & frequency), secure boot supporting private and public key, PCI pre-certified software for RSA and ECC cryptography - Payment Card Industry (PCI) pre-certification by UL |
Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners |
Family | SAMA5 |
---|---|
Part Family | SAMA5D2 |
Part Prefix | AT |
Architecture | 32 |
Core | Cortex-A5 |
MaxSpeed (MHz) | 500 |
CPU Type | Cortex-A5 |
CPU Speed (MIPS/DMIPS) | 785 |
ARM Neon | Yes |
FPU | Yes |
MPU | Yes |
Program Memory Type | ROMless |
Boot Memory (KB) | 160 |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
L2 Cache Memory (Kbytes) | 128 |
RAM (bytes) | 131072 |
Direct Memory Access (DMA) Channels | 51 |
# of EBIs | 1 |
External Memory Bus Interface | Program/Data |
SDIO/SD-CARD/eMMC | 2 |
DRAM Memory Bus Size (Bits) | 32 |
DRAM Memory Interface | LPDDR/DDR2/LPDDR2/DDR3/LPDDR3 |
NAND Interface | Yes |
ECC Bits on NAND interface | 32 |
QSPI | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 1.1 |
Operation Voltage Max.(V) | 1.32 |
Max I/O Pins | 128 |
Pin Count | 289 |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32kHz, 12MHz |
Vbat/Vddbu for battery backup | True |
Low Power | Yes |
Number of ADCs | 1 |
ADC Channels | 12 |
Diff ADC Inputs | 6 |
Max ADC Sampling Rate (ksps) | 1000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Zero Cross Detect | True |
ADC With Computation | True |
Resistive Touch Controller | Yes |
Hardware Touch Peripheral | PTC |
Hardware Direct Touch Channel Buttons | 16 |
Hardware Touch Matrix Nodes | 64 |
Touch Library Support | Yes |
UART | 10 |
SPIâ„¢ | 7 |
I2C | 7 |
I2S | 2 |
SSC | 2 |
IrDA | Yes |
ISO 7816 | 10 |
Max 16 Bit Digital Timers | 4 |
Max 32 Bit Digital Timers | 6 |
Hardware RTCC | Yes |
Periodic Interval Timer (PIT) | 20-bit Programmable |
Watch Dog Timers (WDT) | Yes |
Timers | 10 |
Stand alone PWM | 6 |
Motor Control PWM Channels | 8 |
Standalone Output Compare/ Standard PWM | 6 |
Input Capture | 6 |
Max # PWM outputs (including complementary outputs) | 14 |
Number of PWM Time Bases | 10 |
PWM Max Resolution (bits) | 32 |
PWM Resolution (time ns) | 3 |
Output Compare Channels | 6 |
Quadrature Encoder Interface (QEI) | 2 |
Number of USB Modules | 3 |
USB Interface | High Speed |
Device and Host | 1 HS |
Host Only | 1 HS & 1 HSIC |
Number of CAN Modules | 2 |
Type of CAN module | CAN-FD |
CAN Transmit Buffers | 64 |
CAN Receive Buffers | 128 |
LIN | Yes |
Ethernet | 10/100 Base-TX Mac |
Number of Ethernet Ports | 1 |
10/100 Ethernet MAC | 1 |
Ethernet PTP & AVB Support | Ethernet PTP |
CRC | Yes |
Integrity Check Monitor (ICM) | Yes |
Crypto Engine | Yes |
ARM Trust Zone | Yes |
Secure Bootloader | Yes |
Anti-Tamper Pins | 8 |
Environmental Monitors | Yes |
Active Die Shield | Yes |
Secure Key Storage (Fuse bits) | 544 |
Secure RAM Storage (Kbytes) | 5 |
Secure Register Storage (bits) | 256 |
On-The-Fly External Memory Encryption/Descryption | Yes |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
# of Graphic LCD Overlays | 4 |
Camera Interface | Yes |
Audio Fractional PLL | Yes |
# of PDM Microphone Inputs | 1 |
Class D Amplifier Outputs | Yes |
CODEC Interface (I2S, AC97) | Yes |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | EBI |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG, SWD |
Embedded Trace (ETM) | Yes |
Embedded Trace Buffer (ETB) (Kbytes) | 8 |
Temperature Range | -40C to +105C |
Where can I find additional details, specifications and documents for a ATSAMA5D28B-CN?
Additional datasheets, footprints and schematics for ATSAMA5D28B-CN are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D28B-CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D28B-CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D28B-CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D28B-CN fall under?
The ATSAMA5D28B-CN is listed under ATSAMA5D28.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D28B-CN when available in the ATSAMA5D28 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D28B-CN you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D28B-CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D28B-CN have stock available?
There is no stock from authorised distributors for ATSAMA5D28B-CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D28B-CN often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D28B-CN?
You can fill out our help required form which you can use to request a quote for ATSAMA5D28B-CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.