Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$290.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$319.56
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$290.94
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$302.58
|
17
in stock
|
Buy Now | |
element14
from US$306.01
|
17
in stock
|
Buy Now | |
Farnell
from US$291.10
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$293.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$324.59
|
-
|
Buy Now | |
Avnet America
from US$290.94
|
-
|
Buy Now | |
Richardson RFPD
from US$317.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMA5D2 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A5 |
Silicon Core Number | ATSAMA5D27C |
Kit Contents | Eval Board ATSAMA5D27-SOM1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAMA5D27 SOM1 Evaluation Kit 1 | Microchip Technology |
Eval Board, 32Bit Mpu, Arm Cortex-A5 | Newark Electronics |
EVAL BOARD, 32BIT MPU, ARM CORTEX-A5 | element14 |
Microchip ETHERNET EVAL KIT,ATSAMA5D27 | RS |
SAMA5D27 System-On-Module ARM« Cortex«-A5 Embedded Evaluation Board | Future Electronics |
SAMA5D27 SOM1 is a small single-sided System-On-Module (SOM) based on the high performance | Avnet America |
MICROPROCESSOR - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMA5D27-SOM1-EK1?
Additional datasheets, footprints and schematics for ATSAMA5D27-SOM1-EK1 are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D27-SOM1-EK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D27-SOM1-EK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D27-SOM1-EK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D27-SOM1-EK1 fall under?
The ATSAMA5D27-SOM1-EK1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D27-SOM1-EK1 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D27-SOM1-EK1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D27-SOM1-EK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D27-SOM1-EK1 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATSAMA5D27-SOM1-EK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D27-SOM1-EK1 often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D27-SOM1-EK1?
You can fill out our help required form which you can use to request a quote for ATSAMA5D27-SOM1-EK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.