Status: | Active |
---|---|
Series: | ATSAMA5D22 |
RoHS: | Compliant |
The SAMA5D22 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG.
The SAMA5D22 is qualified for extended industrial temperature range operation (-40°C to 105°C external temperature).
The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples.
Microchip provides fully tested and validated power management solutions complying with the SAMA5D22 specific power sequencing needs for various supply and DRAM configurations-enabling a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details.
Prices starting from US$7.00
Low System Cost and High Value Integration: |
---|
Peripheral Touch Controller |
Embedded audio subsystem |
0.8mm ball pitch package reduces PCB design complexity |
Simple power management scheme |
Ultra-Low Power Consumption: |
---|
Low-power architecture for extensive battery life |
<200uA retention mode with fast wake-up |
5uA in backup mode |
State-of-the-Art Security: |
---|
Secure Boot |
Execution of encrypted code with an “on-the-fly” encryption-decryption process |
Integrity Check Monitor of the memory content |
Hardware encryption engine |
Tamper pins and secure key storage |
Extensive Ecosystem: |
---|
Free Linux® distributions |
MPLAB X Integrated Development Environment |
MPLAB Harmony 3 |
Complete set of C examples for bare metal users |
Multiple third-party software and hardware partners |
Part Family | SAMA5D2 |
---|---|
Core | Cortex-A5 |
FPU | Yes |
MaxSpeed (MHz) | 500 |
Operation Voltage Min.(V) | 1.1 |
Operation Voltage Max.(V) | 1.32 |
Internal Oscillator | 32kHz, 12MHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | LPDDR/DDR2/LPDDR2/DDR3/LPDDR3 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Type | DDR2 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 32 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 1 |
QSPI | 2 |
Direct Memory Access (DMA) Channels | 51 |
Max I/O Pins | 72 |
Pin Count | 196 |
ISO 7816 | 9 |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
LIN | Yes |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Hardware Touch Peripheral | PTC |
Camera Interface | Yes |
Secure Bootloader | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 6 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 544 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Temp Sensor | Yes |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Pins | Packaging | 196 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (176) |
Data Sheets |
---|
SAMA5D2 Series Datasheet |
Brochures |
---|
Atmel SAMA5D2 Series |
Atmel-Integrating the Internet of Things |
ARM®-Based MPU Brochure |
J-32 Debug Sell Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2342 |
Shipping Weight (kg) | 1.289773 |
Lead Count | 196 |
Package Type | TFBGA |
Package Width or Size | 11x11x1.2mm |
Soldering Composition | LF35 |
CORTEX-A5 MPU,BGA,IND TEMP, MRLC | Microchip Technology |
Bga Green, Ind Temp,mrlc 196 Tfbga 11X11X1.2Mm Tray Rohs Compliant: Yes |Microchip ATSAMA5D22C-CU | Newark Electronics |
MPU SAMA5D22 RISC 32-Bit 500MHz 1.8V/3.3V 196-Pin TFBGA Tray | Avnet America |
MPU, ARM CORTEX-A5, 500MHZ, TFBGA-196 | element14 |
Where can I find additional details, specifications and documents for a ATSAMA5D22C-CU?
Additional datasheets, footprints and schematics for ATSAMA5D22C-CU are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D22C-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D22C-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D22C-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D22C-CU fall under?
The ATSAMA5D22C-CU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D22C-CU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D22C-CU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D22C-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMA5D22C-CU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ATSAMA5D22C-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D22C-CU often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D22C-CU?
You can fill out our help required form which you can use to request a quote for ATSAMA5D22C-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.