Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$142.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.40
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$142.93
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$148.65
|
3
in stock
|
Buy Now | |
element14
from US$150.48
|
3
in stock
|
Buy Now | |
Future Electronics
from US$150.08
|
-
|
Buy Now | |
Avnet America
from US$142.93
|
-
|
Buy Now | |
Richardson RFPD
from US$155.76
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4E |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ATSAM4E16E |
Kit Contents | ATSAM4E Xplained Pro MCU Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Embedded Debugger 10/100-T Ethernet 2Gb 8-bit NAND Flash Target USB Device Mode |
SAM4E Xplained Pro Evaluation Kit | Microchip Technology |
Xplained Pro Evaluation Kit, Mcu | Newark Electronics |
XPLAINED PRO EVALUATION KIT, MCU | element14 |
Xplained Pro Evaluation Kit for the ATSAM4E16E Microcontroller | Future Electronics |
SMART ARM Based Microcontroller Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAM4E-XPRO?
Additional datasheets, footprints and schematics for ATSAM4E-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAM4E-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4E-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4E-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4E-XPRO fall under?
The ATSAM4E-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4E-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4E-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4E-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4E-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ATSAM4E-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4E-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAM4E-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAM4E-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.