Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4E |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | AT91SAM4E |
Kit Contents | Eval Board AT91SAM4E AC-DC Power Supply with US Europe & UK Adapters RS232 USB & Ethernet Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Board, Mcu | Newark Electronics |
EVAL KIT SAM4E | Avnet America |
Where can I find additional details, specifications and documents for a ATSAM4E-EK?
Additional datasheets, footprints and schematics for ATSAM4E-EK are listed on our Part Details page. You can also find images and similar parts to ATSAM4E-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4E-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4E-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4E-EK fall under?
The ATSAM4E-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4E-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4E-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4E-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4E-EK have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ATSAM4E-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4E-EK often in real-time on the comparison pages.
What if I can't find stock of ATSAM4E-EK?
You can fill out our help required form which you can use to request a quote for ATSAM4E-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.