ATSAM4CMS32-DB Part Information

Details for ATSAM4CMS32-DB by Microchip Technology

Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Special Application Development Kits

Part Downloads

Part Specifications

Silicon Manufacturer Atmel
Silicon Core Number ATSAM4CMS32
Kit Application Type Power Measuring
Application Sub Type Energy Meter
Kit Contents Demo Board ATSAM4CMS32 Metrology Library Software
Product Range -
SVHC No SVHC (15-Jan-2018)
Features Single-phase Energy Metering AFE Dual Cortex-M4 CPU 85V-264V I/P 102 Segment LCD ETSI Compliant
RoHS Compliant

Alternative Part Descriptions

  • DEMO BOARD, SINGLE-PHASE METER; Silicon Manufacturer:Atmel; Silicon Core Number:ATSAM4CMS32; Kit Application Type:Power Measuring; Application Sub Type:Energy Meter; Kit Contents:Demo Board ATSAM4CMS32, Metrology Library Software RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATSAM4CMS32-DB?

Additional datasheets, footprints and schematics for ATSAM4CMS32-DB are listed in our Part Details tab. You can also find the ATSAM4CMS32-DB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATSAM4CMS32-DB in the Pricing & Inventory tab next to part details. You can view ATSAM4CMS32-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATSAM4CMS32-DB fall under?

The ATSAM4CMS32-DB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.

Can I view similar or alternative parts?

You can view similar parts to ATSAM4CMS32-DB when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4CMS32-DB you can contact the distributor directly for product support, shipping queries etc.

Is the ATSAM4CMS32-DB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ATSAM4CMS32-DB have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ATSAM4CMS32-DB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATSAM4CMS32-DB often in real-time on the comparison pages.

What if I can't find stock of ATSAM4CMS32-DB?

You can fill out our help required form which you can use to request a quote for ATSAM4CMS32-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ATSAM4CMS32-DB

Loading...
Loading Results for ATSAM4CMS32-DB
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us