Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$363.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$675.87
|
No stock
|
Buy Now | |
Microchip Technology
from US$666.64
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$363.92
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$752.24
|
-
|
Buy Now | |
Avnet America
from US$666.64
|
-
|
Buy Now | |
element14
from US$702.02
|
-
|
Buy Now | |
Richardson RFPD
from US$726.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATSAM4CMP32 |
Kit Application Type | Power Measuring |
Application Sub Type | Energy Meter |
Kit Contents | Demo Board ATSAM4CMP32 Metrology Library Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Poly-phase Energy Metering AFE Dual Cortex-M4 CPU 85V-264V Supply 102 Segment LCD ETSI Compliant |
SAM4CMP32-DB | Microchip Technology |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Demo Board, Poly-Phase Meter | Newark Electronics |
SAM4CMP32 DEMO BOARD - SAM4CMP32 DEMO BOARD | Avnet America |
DEMO BOARD, POLY-PHASE METER | element14 |
MICROPROCESSOR - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAM4CMP32-DB?
Additional datasheets, footprints and schematics for ATSAM4CMP32-DB are listed on our Part Details page. You can also find images and similar parts to ATSAM4CMP32-DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4CMP32-DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4CMP32-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4CMP32-DB fall under?
The ATSAM4CMP32-DB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4CMP32-DB when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4CMP32-DB you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4CMP32-DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4CMP32-DB have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ATSAM4CMP32-DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4CMP32-DB often in real-time on the comparison pages.
What if I can't find stock of ATSAM4CMP32-DB?
You can fill out our help required form which you can use to request a quote for ATSAM4CMP32-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.