Status: | Unknown |
---|---|
Series: | SAM32 Family SAM 4C Series Microcontrollers |
RoHS: | Unknown |
Product Range | SAM32 Family SAM 4C Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 120MHz |
Program Memory Size | 2MB |
RAM Memory Size | 304KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 106I/O's |
Embedded Interface Type | I2C SPI UART USART USB |
Supply Voltage Min | 1.08V |
Supply Voltage Max | 1.32V |
MCU Family | SAM32 |
MCU Series | SAM 4C |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LQFP, Green, IND TEMP, CRYPTO, MRLA | Microchip Technology |
Lqfp, Green, Ind Temp, Crypto, 1Ph Soc, Mrlb, 2048K, R 144 Lqfp 20X20X1.4Mm Tray Rohs Compliant: Yes |Microchip ATSAM4C32EA-AU | Newark Electronics |
MCU 32-Bit SAM4C ARM Cortex M4 RISC 2048KB Flash 1.2V/3.3V 144-Pin LQFP Tray | Avnet America |
MCU, 32BIT, CORTEX-M4, 120MHZ, LQFP-144 | Farnell |
Where can I find additional details, specifications and documents for a ATSAM4C32EA-AU?
Additional datasheets, footprints and schematics for ATSAM4C32EA-AU are listed on our Part Details page. You can also find images and similar parts to ATSAM4C32EA-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4C32EA-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4C32EA-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4C32EA-AU fall under?
The ATSAM4C32EA-AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4C32EA-AU when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4C32EA-AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4C32EA-AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4C32EA-AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ATSAM4C32EA-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4C32EA-AU often in real-time on the comparison pages.
What if I can't find stock of ATSAM4C32EA-AU?
You can fill out our help required form which you can use to request a quote for ATSAM4C32EA-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.