Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Speed Sensor |
---|---|
Output Current | 30mA |
Sensor Case Style | SIP |
No. of Pins | 4Pins |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Product Range | - |
MSL | - |
Speed Sensor, 24V, 0.03A, Sip-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATS675LSETN-LT-T?
Additional datasheets, footprints and schematics for ATS675LSETN-LT-T are listed on our Part Details page. You can also find images and similar parts to ATS675LSETN-LT-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS675LSETN-LT-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS675LSETN-LT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS675LSETN-LT-T fall under?
The ATS675LSETN-LT-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ATS675LSETN-LT-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS675LSETN-LT-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATS675LSETN-LT-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS675LSETN-LT-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATS675LSETN-LT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS675LSETN-LT-T often in real-time on the comparison pages.
What if I can't find stock of ATS675LSETN-LT-T?
You can fill out our help required form which you can use to request a quote for ATS675LSETN-LT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.