Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Gear Tooth |
---|---|
Output Current | 25mA |
Sensor Case Style | SIP |
No. of Pins | 4Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Hall Effect Sensor, -40 To 150Deg C | Newark Electronics |
HALL EFFECT SENSOR, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a ATS667LSGTN-T?
Additional datasheets, footprints and schematics for ATS667LSGTN-T are listed on our Part Details page. You can also find images and similar parts to ATS667LSGTN-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS667LSGTN-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS667LSGTN-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS667LSGTN-T fall under?
The ATS667LSGTN-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ATS667LSGTN-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS667LSGTN-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATS667LSGTN-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS667LSGTN-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ATS667LSGTN-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS667LSGTN-T often in real-time on the comparison pages.
What if I can't find stock of ATS667LSGTN-T?
You can fill out our help required form which you can use to request a quote for ATS667LSGTN-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.