ATS48D47Q Industrial Automation & Control Gear by Schneider Electric

MOTOR STARTER 3-PH 45KW 415V

Status: Unknown
Series: Altistart 48 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$909.74

Distributor Stock
Logo for Farnell
Farnell
from US$909.74
1
in stock
Buy Now
Logo for element14
element14
from US$1,591.22
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min 230V
Supply Voltage Max 415V
No. of Phases Three Phase
Power Rating 45kW
Current Rating 42A
Product Range Altistart 48 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MOTOR STARTER, 3-PH, 45KW, 415V | element14
Motor Starter, 3-Ph, 45Kw, 415V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS48D47Q?

Additional datasheets, footprints and schematics for ATS48D47Q are listed on our Part Details page. You can also find images and similar parts to ATS48D47Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS48D47Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48D47Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS48D47Q fall under?

The ATS48D47Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATS48D47Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48D47Q you can contact the distributor directly for product support, shipping queries etc.

Is the ATS48D47Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS48D47Q have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATS48D47Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS48D47Q often in real-time on the comparison pages.

What if I can't find stock of ATS48D47Q?

You can fill out our help required form which you can use to request a quote for ATS48D47Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay