ATS48D32Y Industrial Automation & Control Gear by Schneider Electric

MOTOR STARTER 3-PH 32A 690V

Status: Unknown
Series: Altistart 48 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1,381.28


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 208V
Supply Voltage Max 690V
No. of Phases Three Phase
Power Rating 22kW
Current Rating 32A
Product Range Altistart 48 Series

Alternative Descriptions

MOTOR STARTER, 3-PH, 32A, 690V | Farnell
Motor Starter, 3-Ph, 32A, 690V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS48D32Y?

Additional datasheets, footprints and schematics for ATS48D32Y are listed on our Part Details page. You can also find images and similar parts to ATS48D32Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS48D32Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48D32Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS48D32Y fall under?

The ATS48D32Y is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATS48D32Y when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48D32Y you can contact the distributor directly for product support, shipping queries etc.

Is the ATS48D32Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS48D32Y have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ATS48D32Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS48D32Y often in real-time on the comparison pages.

What if I can't find stock of ATS48D32Y?

You can fill out our help required form which you can use to request a quote for ATS48D32Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay