Status: | Unknown |
---|---|
Series: | Altistart 48 Series |
RoHS: | Unknown |
Supply Voltage Min | 208VAC |
---|---|
Supply Voltage Max | 690VAC |
No. of Phases | Three Phase |
Power Rating | 200kW |
Current Rating | 210A |
Product Range | Altistart 48 Series |
SOFT STARTER, 3PH, 200KW, 210A, 690VAC | Farnell |
Motor Starter, 3-Ph, 210A, 200Kw, 690Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a ATS48C21Y?
Additional datasheets, footprints and schematics for ATS48C21Y are listed on our Part Details page. You can also find images and similar parts to ATS48C21Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS48C21Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48C21Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS48C21Y fall under?
The ATS48C21Y is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ATS48C21Y when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48C21Y you can contact the distributor directly for product support, shipping queries etc.
Is the ATS48C21Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS48C21Y have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATS48C21Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS48C21Y often in real-time on the comparison pages.
What if I can't find stock of ATS48C21Y?
You can fill out our help required form which you can use to request a quote for ATS48C21Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.