ATS48C17Y Schneider Electric Parts by Schneider Electric

MOTOR STARTER 3-PH 170A 160KW 690VAC

Status: Unknown
Series: Altistart 48 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3,969.00


Distributor Starting From Stock
Logo for Farnell Farnell US$3,969.61
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 208VAC
Supply Voltage Max 690VAC
No. of Phases Three Phase
Power Rating 160kW
Current Rating 170A
Product Range Altistart 48 Series

Alternative Descriptions

Soft Start 208-690VAC 170A ATS48 | RS
MOTOR STARTER, 3-PH, 170A, 690V | Farnell
Motor Starter, 3-Ph, 170A, 160Kw, 690Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS48C17Y?

Additional datasheets, footprints and schematics for ATS48C17Y are listed on our Part Details page. You can also find images and similar parts to ATS48C17Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS48C17Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48C17Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS48C17Y fall under?

The ATS48C17Y is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to ATS48C17Y when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48C17Y you can contact the distributor directly for product support, shipping queries etc.

Is the ATS48C17Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS48C17Y have stock available?

Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for ATS48C17Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS48C17Y often in real-time on the comparison pages.

What if I can't find stock of ATS48C17Y?

You can fill out our help required form which you can use to request a quote for ATS48C17Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay