ATS48C14Y Part Information
Details for ATS48C14Y by Schneider Electric
Schneider Electric Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1959.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | 208VAC |
Supply Voltage Max | 690VAC |
No. of Phases | Three Phase |
Power Rating | 110kW |
Current Rating | 140A |
Product Range | Altistart 48 Series |
Alternative Part Descriptions
- MOTOR STARTER, 3-PH, 140A, 110KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:110kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:140A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ATS48C14Y?
Additional datasheets, footprints and schematics for ATS48C14Y are listed in our Part Details tab. You can also find the ATS48C14Y image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS48C14Y in the Pricing & Inventory tab next to part details. You can view ATS48C14Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS48C14Y fall under?
The ATS48C14Y is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ATS48C14Y when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48C14Y you can contact the distributor directly for product support, shipping queries etc.
Is the ATS48C14Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ATS48C14Y have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATS48C14Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS48C14Y often in real-time on the comparison pages.
What if I can't find stock of ATS48C14Y?
You can fill out our help required form which you can use to request a quote for ATS48C14Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.