Status: | Unknown |
---|---|
Series: | Altistart 48 Series |
RoHS: | Unknown |
Supply Voltage Min | 230V |
---|---|
Supply Voltage Max | 415V |
No. of Phases | Three Phase |
Power Rating | 110kW |
Current Rating | 131A |
Product Range | Altistart 48 Series |
SVHC | No SVHC (15-Jan-2018) |
Schneider Electric Soft Starter 131A 400V 110kW | Distrelec |
MOTOR STARTER, 3-PH, 110KW, 415V | Farnell |
Motor Starter, 3-Ph, 110Kw, 415V | Newark Electronics |
Where can I find additional details, specifications and documents for a ATS48C14Q?
Additional datasheets, footprints and schematics for ATS48C14Q are listed on our Part Details page. You can also find images and similar parts to ATS48C14Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS48C14Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48C14Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS48C14Q fall under?
The ATS48C14Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS48C14Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48C14Q you can contact the distributor directly for product support, shipping queries etc.
Is the ATS48C14Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS48C14Q have stock available?
Authorised distributors including element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for ATS48C14Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS48C14Q often in real-time on the comparison pages.
What if I can't find stock of ATS48C14Q?
You can fill out our help required form which you can use to request a quote for ATS48C14Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.