Status: | Unknown |
---|---|
Series: | ATS Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
29,780
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
50,000
in stock
|
Buy Now | |
element14
from US$0.47
|
29,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
21,692
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
8,000
in stock
|
Buy Now | |
RS
from US$0.64
|
64
in stock
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | ATS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 204gf |
Contact Rating | 50mA at 32VDC |
Switch Dimensions (L x W) | 6mm x 3.8mm |
IP Rating | IP54 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 32V |
Operating Force | 2N |
Switch Terminals | Solder |
ATS Series Anti-Tampering Detect Switch Silver Cntct Gull Wing SPST-NC | Future Electronics |
TACTILE SW, SPST-NC, 0.05A, 32V, SOLDER | element14 |
Detect Switch, Spst, 0.05A, 32Vdc, Smd | Newark Electronics |
TACT SW SPST-NC 0.02A 32V | TTI Europe |
Tactile SMT Switches 1VA Slider 32VDC 50 | RS |
Detector Switches SWITCH TACTILE | Sager |
ATS2D1G NC LFS | Boersig |
Where can I find additional details, specifications and documents for a ATS2D1G NC LFS?
Additional datasheets, footprints and schematics for ATS2D1G NC LFS are listed on our Part Details page. You can also find images and similar parts to ATS2D1G NC LFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS2D1G NC LFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS2D1G NC LFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS2D1G NC LFS fall under?
The ATS2D1G NC LFS is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ATS2D1G NC LFS when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS2D1G NC LFS you can contact the distributor directly for product support, shipping queries etc.
Is the ATS2D1G NC LFS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS2D1G NC LFS have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for ATS2D1G NC LFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS2D1G NC LFS often in real-time on the comparison pages.
What if I can't find stock of ATS2D1G NC LFS?
You can fill out our help required form which you can use to request a quote for ATS2D1G NC LFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.