ATS22D88S6U Schneider Electric Parts by Schneider Electric

MOTOR STARTER 3-PHASES 110 V 88A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,557.59

Distributor Stock
Logo for RS
RS
from US$1,557.59
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,802.78
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2,279.69
-
Buy Now
Logo for Distrelec
Distrelec
from US$1,771.35
-
Buy Now
Logo for Farnell
Farnell
from US$1,557.75
-
Buy Now

Specifications

Supply Voltage Min 208V
Supply Voltage Max 600V
No. of Phases Three Phase
Power Rating 86W
Current Rating 88A
Product Range -
Control Voltage AC Max 110VAC
Operating Temperature Max 60°C

Alternative Descriptions

Soft Start, 208, 600VAC, 110V Cntrl, 88A, 30HP at 230V | Schneider Electric ATS22D88S6U | RS Americas
soft starter-ATS22-control110V-power 208 | RS
Motor Starter, 3-Phases, 110 V, 88A | Newark Electronics
Schneider Electric Soft Starter 77A 575V 100kW 94 ... 110VAC | Distrelec
MOTOR STARTER, 3-PH, 88A, 600V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS22D88S6U?

Additional datasheets, footprints and schematics for ATS22D88S6U are listed on our Part Details page. You can also find images and similar parts to ATS22D88S6U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS22D88S6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22D88S6U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS22D88S6U fall under?

The ATS22D88S6U is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to ATS22D88S6U when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22D88S6U you can contact the distributor directly for product support, shipping queries etc.

Is the ATS22D88S6U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS22D88S6U have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for ATS22D88S6U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS22D88S6U often in real-time on the comparison pages.

What if I can't find stock of ATS22D88S6U?

You can fill out our help required form which you can use to request a quote for ATS22D88S6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay