ATS22D88Q Industrial Automation & Control Gear by Schneider Electric

SOFT STARTER ATS22 400V 88A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$801.61


Distributor Starting From Stock
Logo for RS Americas RS Americas US$1,782.34
-
Buy Now
Logo for Distrelec Distrelec US$1,577.70
-
Buy Now
Logo for Farnell Farnell US$801.61
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 230V
Supply Voltage Max 440V
No. of Phases Three Phase
Power Rating 45kW
Current Rating 88A
Product Range -
Operating Temperature Max 40°C
Operating Temperature Min -10°C
Operating Temperature Range -10°C to +40°C
Supply Voltage Range 230V to 440V

Alternative Descriptions

Softstarter ATS22 88A 400V | RS
Soft Start 230-440vac 230Vcntrl88amp | Schneider Electric ATS22D88Q | RS Americas
Schneider Electric Soft Starter 81A 440V 45kW 196 ... 230VAC | Distrelec
SOFT STARTER, ATS22, 400V, 88A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS22D88Q?

Additional datasheets, footprints and schematics for ATS22D88Q are listed on our Part Details page. You can also find images and similar parts to ATS22D88Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS22D88Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22D88Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS22D88Q fall under?

The ATS22D88Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATS22D88Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22D88Q you can contact the distributor directly for product support, shipping queries etc.

Is the ATS22D88Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS22D88Q have stock available?

Authorised distributors including RS, RS Americas, Distrelec and Farnell have stock available or on a lead time for ATS22D88Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS22D88Q often in real-time on the comparison pages.

What if I can't find stock of ATS22D88Q?

You can fill out our help required form which you can use to request a quote for ATS22D88Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay