Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 208V |
---|---|
Supply Voltage Max | 600V |
No. of Phases | Three Phase |
Power Rating | 63W |
Current Rating | 75A |
Product Range | - |
Control Voltage AC Max | 110VAC |
Operating Temperature Max | 60°C |
Schneider Electric Soft Starter 65A 575V 80kW 94 ... 110VAC | Distrelec |
Motor Starter, 3-Phases, 110 V, 75A | Newark Electronics |
Electric 75A Soft Starter, IP20, 30 W, 208, 600 VAC, ATS22 Series | Schneider Electric ATS22D75S6U | RS Americas |
MOTOR STARTER, 3-PH, 75A, 600V | Farnell |
Where can I find additional details, specifications and documents for a ATS22D75S6U?
Additional datasheets, footprints and schematics for ATS22D75S6U are listed on our Part Details page. You can also find images and similar parts to ATS22D75S6U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS22D75S6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22D75S6U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS22D75S6U fall under?
The ATS22D75S6U is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ATS22D75S6U when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22D75S6U you can contact the distributor directly for product support, shipping queries etc.
Is the ATS22D75S6U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS22D75S6U have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ATS22D75S6U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS22D75S6U often in real-time on the comparison pages.
What if I can't find stock of ATS22D75S6U?
You can fill out our help required form which you can use to request a quote for ATS22D75S6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.