ATS22D75Q Part Information
Details for ATS22D75Q by Schneider Electric
Electrical & Lighting>Industrial Automation & Control Gear>Motor Starters & Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 496.8200 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | 230V |
Supply Voltage Max | 440V |
No. of Phases | Three Phase |
Power Rating | 37kW |
Current Rating | 75A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 230V to 440V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ATS22D75Q?
Additional datasheets, footprints and schematics for ATS22D75Q are listed in our Part Details tab. You can also find the ATS22D75Q image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS22D75Q in the Pricing & Inventory tab next to part details. You can view ATS22D75Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS22D75Q fall under?
The ATS22D75Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS22D75Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22D75Q you can contact the distributor directly for product support, shipping queries etc.
Is the ATS22D75Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ATS22D75Q have stock available?
There is no stock from authorised distributors for ATS22D75Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS22D75Q often in real-time on the comparison pages.
What if I can't find stock of ATS22D75Q?
You can fill out our help required form which you can use to request a quote for ATS22D75Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.