Supply Voltage Min | 230V |
---|---|
Supply Voltage Max | 440V |
No. of Phases | Three Phase |
Power Rating | 30kW |
Current Rating | 62A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 230V to 440V |
Softstarter ATS22 62A 400V | RS |
Schneider Electric Soft Starter 57A 440V 30kW 196 ... 230VAC | Distrelec |
Soft Start 230-440Vac 230Vcntrl,63Amp |Schneider Electric ATS22D62Q | Newark Electronics |
Soft Start 230-440vac 230Vcntrl63amp | Schneider Electric ATS22D62Q | RS Americas |
SOFT STARTER, ATS22, 400V, 62A | Farnell |
Where can I find additional details, specifications and documents for a ATS22D62Q?
Additional datasheets, footprints and schematics for ATS22D62Q are listed on our Part Details page. You can also find images and similar parts to ATS22D62Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS22D62Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22D62Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS22D62Q fall under?
The ATS22D62Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS22D62Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22D62Q you can contact the distributor directly for product support, shipping queries etc.
Is the ATS22D62Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS22D62Q have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ATS22D62Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS22D62Q often in real-time on the comparison pages.
What if I can't find stock of ATS22D62Q?
You can fill out our help required form which you can use to request a quote for ATS22D62Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.