Prices starting from US$839.57
Supply Voltage Min | 230V |
---|---|
Supply Voltage Max | 440V |
No. of Phases | Three Phase |
Power Rating | 22kW |
Current Rating | 47A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 230V to 440V |
SOFT STARTER, ATS22, 400V, 47A | element14 |
Soft Starter, Ats22, 400V, 47A | Newark Electronics |
Softstarter ATS22 47A 400V | RS |
Module: soft-start | Transfer Multisort Elektronik |
Schneider Electric Soft Starter 42A 440V 22kW 196 ... 230VAC | Distrelec |
Soft Start 230-440vac 230Vcntrl47amp | Schneider Electric ATS22D47Q | RS Americas |
Where can I find additional details, specifications and documents for a ATS22D47Q?
Additional datasheets, footprints and schematics for ATS22D47Q are listed on our Part Details page. You can also find images and similar parts to ATS22D47Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS22D47Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22D47Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS22D47Q fall under?
The ATS22D47Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS22D47Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22D47Q you can contact the distributor directly for product support, shipping queries etc.
Is the ATS22D47Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS22D47Q have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for ATS22D47Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS22D47Q often in real-time on the comparison pages.
What if I can't find stock of ATS22D47Q?
You can fill out our help required form which you can use to request a quote for ATS22D47Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.