ATS22C41Q Industrial Automation & Control Gear by Schneider Electric

SOFT STARTER ATS22 400V 410A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2,406.84


Distributor Starting From Stock
Logo for RS Americas RS Americas US$4,979.12
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 230V
Supply Voltage Max 440V
No. of Phases Three Phase
Power Rating 220kW
Current Rating 410A
Product Range -
Operating Temperature Max 40°C
Operating Temperature Min -10°C
Operating Temperature Range -10°C to +40°C
Supply Voltage Range 230V to 440V

Alternative Descriptions

SOFT STARTER, ATS22, 400V, 410A | Farnell Contract
Soft Start 230-440vac 230Vcntrl410amp | Schneider Electric ATS22C41Q | RS Americas
Soft Start 230-440Vac 230Vcntrl,410Amp |Schneider Electric ATS22C41Q | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS22C41Q?

Additional datasheets, footprints and schematics for ATS22C41Q are listed on our Part Details page. You can also find images and similar parts to ATS22C41Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS22C41Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22C41Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS22C41Q fall under?

The ATS22C41Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATS22C41Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22C41Q you can contact the distributor directly for product support, shipping queries etc.

Is the ATS22C41Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS22C41Q have stock available?

Authorised distributors including Farnell Contract, RS Americas and Newark Electronics have stock available or on a lead time for ATS22C41Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS22C41Q often in real-time on the comparison pages.

What if I can't find stock of ATS22C41Q?

You can fill out our help required form which you can use to request a quote for ATS22C41Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay