Status: | Unknown |
---|---|
Series: | ALTISTART 01 Series |
RoHS: | Unknown |
Supply Voltage Min | 440VAC |
---|---|
Supply Voltage Max | 480VAC |
No. of Phases | Three Phase |
Power Rating | 7.5kW |
Current Rating | 32A |
Product Range | ALTISTART 01 Series |
Operating Temperature Max | 40°C |
Soft Starter, 3 phase, 32A, 460V, 20HP, ATS01 Series | Schneider Electric ATS01N232RT | RS Americas |
Motor Starter, 3-Phase, 480Vac, 32A | Newark Electronics |
MOTOR STARTER, 3-PH, 32A, 480V | Farnell |
Where can I find additional details, specifications and documents for a ATS01N232RT?
Additional datasheets, footprints and schematics for ATS01N232RT are listed on our Part Details page. You can also find images and similar parts to ATS01N232RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS01N232RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS01N232RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS01N232RT fall under?
The ATS01N232RT is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ATS01N232RT when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N232RT you can contact the distributor directly for product support, shipping queries etc.
Is the ATS01N232RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS01N232RT have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ATS01N232RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS01N232RT often in real-time on the comparison pages.
What if I can't find stock of ATS01N232RT?
You can fill out our help required form which you can use to request a quote for ATS01N232RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.