ATS01N232QN Part Information

Details for ATS01N232QN by Schneider Electric

Electrical & Lighting>Industrial Automation & Control Gear>Motor Starters & Controllers

Featured Distributor

Farnell
Farnell

ATS01N232QN

Buy Now
Pricing
BreakPrice
1294.0000
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Schneider Electric

Part Downloads

Part Specifications

Supply Voltage Min 380V
Supply Voltage Max 415V
No. of Phases Three Phase
Power Rating 15kW
Current Rating 32A
Product Range -
Operating Temperature Max 40°C
Operating Temperature Min -10°C
Operating Temperature Range -10°C to +40°C
Supply Voltage Range 380V to 415V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS01N232QN?

Additional datasheets, footprints and schematics for ATS01N232QN are listed in our Part Details tab. You can also find the ATS01N232QN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS01N232QN in the Pricing & Inventory tab next to part details. You can view ATS01N232QN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS01N232QN fall under?

The ATS01N232QN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATS01N232QN when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N232QN you can contact the distributor directly for product support, shipping queries etc.

Is the ATS01N232QN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ATS01N232QN have stock available?

There is no stock from authorised distributors for ATS01N232QN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS01N232QN often in real-time on the comparison pages.

What if I can't find stock of ATS01N232QN?

You can fill out our help required form which you can use to request a quote for ATS01N232QN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ATS01N232QN

Loading...
Loading Results for ATS01N232QN
We use cookies to improve your experience. See our privacy policy.
Okay