Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$204.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$308.04
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$227.47
|
16
in stock
|
Buy Now | |
Distrelec
from US$225.97
|
10
in stock
|
Buy Now | |
element14
from US$294.60
|
4
in stock
|
Buy Now | |
Conrad
from US$420.24
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$204.14
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$492.97
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$489.00
|
2
in stock
|
Buy Now | |
Farnell
from US$308.04
|
1
in stock
|
Buy Now | |
RS Americas
from US$231.42
|
-
|
Buy Now |
Supply Voltage Min | 380V |
---|---|
Supply Voltage Max | 415V |
No. of Phases | Three Phase |
Power Rating | 11kW |
Current Rating | 22A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 380V to 415V |
Soft starter soft stop,11kW 380-415Vac | RS |
Module: soft-start | Transfer Multisort Elektronik |
Schneider Electric Soft Starter 22A 415V 11kW | Distrelec |
SOFT START, ATS01, 380-415V, 22A | element14 |
Soft-Starter 0.37-15kW - Extremely compact - Combines Simplicity (simple cabling, rapid configuration) with Effizienzer - Reduce the speed of the machine wear- Minimizes service timeThis text is machine translated. | Conrad |
Soft Start, Ats01, 380-415V, 22A | Newark Electronics |
SCHNEIDER ELECTRIC ATS01N222QN | Rapid Electronics |
Electric 22A Soft Starter, IP20, 11 kW, 380, 415 V, ATS01 Series | Schneider Electric ATS01N222QN | RS Americas |
Where can I find additional details, specifications and documents for a ATS01N222QN?
Additional datasheets, footprints and schematics for ATS01N222QN are listed on our Part Details page. You can also find images and similar parts to ATS01N222QN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS01N222QN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS01N222QN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS01N222QN fall under?
The ATS01N222QN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS01N222QN when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N222QN you can contact the distributor directly for product support, shipping queries etc.
Is the ATS01N222QN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS01N222QN have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, element14 and Conrad have stock available or on a lead time for ATS01N222QN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS01N222QN often in real-time on the comparison pages.
What if I can't find stock of ATS01N222QN?
You can fill out our help required form which you can use to request a quote for ATS01N222QN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.